SGL1-100
SGL1-100
Active
Description:  DIODE SCHOTTKY 100V 1A DO213AA
Manufacturer:  Diotec Semiconductor
Datasheet:   SGL1-100 Datasheet
History Price: $0.09510
In Stock: 24800
SGL1-100 Specification
Specification
Part No
SGL1-100
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
820 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 100 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA, MINI-MELF
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
SGL1-100 PDF Datasheet
SGL1-100 Related Parts
SGL1-20
SGL1-20
Diotec Semiconductor
DIODE SCHOTTKY 20V 1A DO213AA
SGL1-20
SGL1-20
Diotec Semiconductor
DIODE SCHOTTKY 20V 1A DO213AA
SGL1-30
SGL1-30
Diotec Semiconductor
DIODE SCHOTTKY 30V 1A DO213AA
SGL1-30
SGL1-30
Diotec Semiconductor
DIODE SCHOTTKY 30V 1A DO213AA
SGL1-40
SGL1-40
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-40
SGL1-40
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-40R13
SGL1-40R13
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-40R13
SGL1-40R13
Diotec Semiconductor
DIODE SCHOTTKY 40V 1A DO213AA
SGL1-50
SGL1-50
Diotec Semiconductor
DIODE SCHOTTKY 50V 1A DO213AA
SGL1-50
SGL1-50
Diotec Semiconductor
DIODE SCHOTTKY 50V 1A DO213AA
SGL1-60
SGL1-60
Diotec Semiconductor
DIODE SCHOTTKY 60V 1A DO213AA
SGL1-60
SGL1-60
Diotec Semiconductor
DIODE SCHOTTKY 60V 1A DO213AA
SGL1-100 Compare Parts
  • SGL1-100 vs SGL41-60HE3/96
  • SGL1-100 vs SGL41-60/96
  • SGL1-100 vs SGL41-60-E3/97
  • SGL1-100 vs SGL41-60-E3/96
  • SGL1-100 vs SGL41-60-E3/1
  • SGL1-100 vs SGL41-50HE3/97
  • SGL1-100 vs SGL41-50HE3/96
  • SGL1-100 vs SGL41-50-E3/97
  • SGL1-100 vs SGL41-50-E3/96
  • SGL1-100 vs SGL41-40HE3/97
  • SGL1-100 vs SGL41-40HE3/96
  • SGL1-100 vs SGL41-40/96
  • SGL1-100 vs SGL41-40-E3/97
  • SGL1-100 vs SGL41-40-E3/96
  • SGL1-100 vs SGL41-40-E3/1
  • SGL1-100 vs SGL41-30HE3/97
  • SGL1-100 vs SGL41-30HE3/96
  • SGL1-100 vs SGL41-30-E3/97
  • SGL1-100 vs SGL41-30-E3/96
  • SGL1-100 vs SGL41-20HE3/97
  • SGL1-100 vs SGL41-20HE3/96
  • SGL1-100 vs SGL41-20/96
  • SGL1-100 vs SGL41-20/1
  • SGL1-100 vs SGL41-20-E3/97
  • SGL1-100 vs SGL41-20-E3/96
  • SGL1-100 vs SGL41-20-E3/1
  • SGL1-100 vs SGL34-90
  • SGL1-100 vs SGL34-90
  • SGL1-100 vs SGL34-60
  • SGL1-100 vs SGL34-60
  • SGL1-100 vs SGL34-50
  • SGL1-100 vs SGL34-50
  • SGL1-100 vs SGL34-40
  • SGL1-100 vs SGL34-40
  • SGL1-100 vs SGL34-30
  • SGL1-100 vs SGL34-30
  • SGL1-100 vs SGL34-20
  • SGL1-100 vs SGL34-20
  • SGL1-100 vs SGL34-100
  • SGL1-100 vs SGL34-100
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you