DB31
DB31
Active
Description:  DIAC DO-35 30V 34V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB31 Datasheet
History Price: $0.02650
In Stock: 39000
DB31 Specification
Specification
Part No
DB31
Category
Thyristors - DIACs, SIDACs
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
30 ~ 34V
Current - Breakover
200 μA
Current - Hold (Ih) (Max)
-
Current - Peak Output
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DB31 PDF Datasheet
DB31 Related Parts
DB3
DB3
Fairchild Semiconductor
DIAC, 36V MAX, DO-204AH
DB3
DB3
Diotec Semiconductor
Diac, DO-35, 28V .. 36V, 2.0A
DB3
DB3
onsemi
DIAC 28-36V 2A DO35
DB3-TP
DB3-TP
Micro Commercial Components
DIAC 28-36V 2A DO35
DB32
DB32
Diotec Semiconductor
Diac, DO-35, 32V .. 36V, 2.0A
DB3TG
DB3TG
onsemi
DIAC 30-34V 2A DO35
DB3-AP
DB3-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3A-AP
DB3A-AP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3A-TP
DB3A-TP
Micro Commercial Components
DIAC BIDIRECTIONAL A-405
DB3TG-AP
DB3TG-AP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB3TG-TP
DB3TG-TP
Micro Commercial Components
DIAC BIDIRECTIONAL DO-35G
DB31 Compare Parts
  • DB31 vs DB32
  • DB31 vs DB3-TP
  • DB31 vs DB3
  • DB31 vs DB3
  • DB31 vs DB3
  • DB31 vs DB3TG-TP
  • DB31 vs DB3TG-AP
  • DB31 vs DB3A-TP
  • DB31 vs DB3A-AP
  • DB31 vs DB3-AP
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.