DB31
DB31
Active
Description:  DIAC DO-35 30V 34V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB31 Datasheet
History Price: $0.02650
In Stock: 39000
DB31 vs DB3TG-TP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Voltage - Breakover
30 ~ 34V
30 ~ 34V
Current - Breakover
200 μA
15 μA
Current - Hold (Ih) (Max)
-
-
Current - Peak Output
2 A
2 A
Operating Temperature
-50 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35G