DB205S
DB205S
Active
Description:  DBS 600V 2.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   DB205S Datasheet
History Price: $0.12300
In Stock: 12000
DB205S Specification
Specification
Part No
DB205S
Category
Diodes - Bridge Rectifiers
Manufacturer
Yangjie Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Technology
-
Voltage - Peak Reverse (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Current - Reverse Leakage @ Vr
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
DB205S Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-06
DB25-06
Diotec Semiconductor
3P Rect, 600V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB205S Compare Parts
  • DB205S vs DB25-16
  • DB205S vs DB25-14
  • DB205S vs DB25-12
  • DB205S vs DB25-10
  • DB205S vs DB25-08
  • DB205S vs DB25-06
  • DB205S vs DB25-04
  • DB205S vs DB25-02
  • DB205S vs DB207S
  • DB205S vs DB207S
  • DB205S vs DB207
  • DB205S vs DB207
  • DB205S vs DB206S
  • DB205S vs DB206S
  • DB205S vs DB205
  • DB205S vs DB25-16
  • DB205S vs DB25-14
  • DB205S vs DB25-12
  • DB205S vs DB25-06
  • DB205S vs DB25-04
  • DB205S vs DB25-02
  • DB205S vs DB25-01
  • DB205S vs DB25-01
  • DB205S vs DB206
  • DB205S vs DB207S
  • DB205S vs DB207S
  • DB205S vs DB207S
  • DB205S vs DB207LS
  • DB205S vs DB206S
  • DB205S vs DB206
  • DB205S vs DB205
  • DB205S vs DB204LS
  • DB205S vs DB203S
  • DB205S vs DB203LS
  • DB205S vs DB203
  • DB205S vs DB202S
  • DB205S vs DB202LS
  • DB205S vs DB202
  • DB205S vs DB201S
  • DB205S vs DB201LS
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund