DB205S
DB205S
Active
Description:  DBS 600V 2.0A Diodes Bridge Re
Manufacturer:  Yangjie Technology
Datasheet:   DB205S Datasheet
History Price: $0.12300
In Stock: 12000
DB205S vs DB205
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Diode Type
-
Single Phase
Technology
-
Standard
Voltage - Peak Reverse (Max)
-
600 V
Current - Average Rectified (Io)
-
2 A
Voltage - Forward (Vf) (Max) @ If
-
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
-
10 μA @ 600 V
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-EDIP (0.321", 8.15mm)
Supplier Device Package
-
DB-1