Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Taiwan Semiconductor ABS4HREG
ABS4HREG
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1P 400V 800MA ABS
Manufacturer:
Taiwan Semiconductor
Datasheet:
ABS4HREG Datasheet
History Price: Active
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ABS4HREG Specification
Specification
Part No
ABS4HREG
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS4HREG PDF Datasheet
ABS4HREG Datasheet
Click and Download: ABS4HREG Datasheet
ABS4HREG Related Parts
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS4HREG Compare Parts
ABS4HREG vs ABSF15M
ABS4HREG vs ABS8U
ABS4HREG vs ABS8HREG
ABS4HREG vs ABS8H
ABS4HREG vs ABS8 REG
ABS4HREG vs ABS8
ABS4HREG vs ABS8
ABS4HREG vs ABS8
ABS4HREG vs ABS8
ABS4HREG vs ABS6U
ABS4HREG vs ABS6HREG
ABS4HREG vs ABS6H
ABS4HREG vs ABS6-HF
ABS4HREG vs ABS6-G
ABS4HREG vs ABS6 REG
ABS4HREG vs ABS6
ABS4HREG vs ABS6
ABS4HREG vs ABS6
ABS4HREG vs ABS6
ABS4HREG vs ABS6
ABS4HREG vs ABS4U
ABS4HREG vs ABS4H
ABS4HREG vs ABS4 REG
ABS4HREG vs ABS4
ABS4HREG vs ABS4
ABS4HREG vs ABS4
ABS4HREG vs ABS2U
ABS4HREG vs ABS2MS_R2_00101
ABS4HREG vs ABS2HRGG
ABS4HREG vs ABS2HREG
ABS4HREG vs ABS28
ABS4HREG vs ABS26
ABS4HREG vs ABS24
ABS4HREG vs ABS22
ABS4HREG vs ABS210-13
ABS4HREG vs ABS210
ABS4HREG vs ABS210
ABS4HREG vs ABS20M
ABS4HREG vs ABS20M
ABS4HREG vs ABS20K
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!