DF1506M
DF1506M
Obsolete
Description:  BRIDGE RECT 1PHASE 600V 1.5A DFM
Manufacturer:  Diodes Inc
Datasheet:   DF1506M Datasheet
History Price: Obsolete
In Stock: 29800
DF1506M Specification
Specification
Part No
DF1506M
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-EDIP (0.300", 7.62mm)
Supplier Device Package
DFM
DF1506M PDF Datasheet
DF1506M Related Parts
DF10M
DF10M
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10M-E3/45
DF10M-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10M/45
DF10M/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10MA-E3/45
DF10MA-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFM
DF10S
DF10S
Diodes Inc
BRIDGE RECT 1PHASE 1V 1A DFS
DF10S-E3/45
DF10S-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-E3/77
DF10S-E3/77
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-HF
DF10S-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10S-T
DF10S-T
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A DF-S
DF10S/27
DF10S/27
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10SA-E3/45
DF10SA-E3/45
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF10SA-E3/77
DF10SA-E3/77
Vishay
BRIDGE RECT 1PHASE 1KV 1A DFS
DF1506M Compare Parts
  • DF1506M vs DF1510SP-G
  • DF1506M vs DF1510S-T
  • DF1506M vs DF1510S-G
  • DF1506M vs DF1510S-E3/77
  • DF1506M vs DF1510S-E3/45
  • DF1506M vs DF1510S
  • DF1506M vs DF1510M
  • DF1506M vs DF1508ST-G
  • DF1506M vs DF1508SP-G
  • DF1506M vs DF1508S-T
  • DF1506M vs DF1508S-G
  • DF1506M vs DF1508S-E3/77
  • DF1506M vs DF1508S-E3/45
  • DF1506M vs DF1508S
  • DF1506M vs DF1508M
  • DF1506M vs DF1506ST-G
  • DF1506M vs DF1506SP-G
  • DF1506M vs DF1506S-T
  • DF1506M vs DF1506S-G
  • DF1506M vs DF1506S-E3/77
  • DF1506M vs DF1506S-E3/45
  • DF1506M vs DF1506S
  • DF1506M vs DF1504ST-G
  • DF1506M vs DF1504SP-G
  • DF1506M vs DF1504S-T
  • DF1506M vs DF1504S-G
  • DF1506M vs DF1504S-E3/77
  • DF1506M vs DF1504S-E3/45
  • DF1506M vs DF1504S
  • DF1506M vs DF1504M
  • DF1506M vs DF1502ST-G
  • DF1506M vs DF1502SP-G
  • DF1506M vs DF1502S-T
  • DF1506M vs DF1502S-G
  • DF1506M vs DF1502S-E3/77
  • DF1506M vs DF1502S-E3/45
  • DF1506M vs DF1502S
  • DF1506M vs DF1502M
  • DF1506M vs DF1501ST-G
  • DF1506M vs DF1501SP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK