Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
400 V
Current - Average Rectified (Io)
1.5 A
1.5 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1.5 A
1.1 V @ 1.5 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
5 μA @ 400 V
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
4-EDIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
DFM
DFS