BC860C
BC860C
Active
Description:  TRANS PNP 45V 0.1A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC860C Datasheet
History Price: Active
In Stock: 4000
BC860C Specification
Specification
Part No
BC860C
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
420 @ 2mA, 5V
Power - Max
250 mW
Frequency - Transition
100MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
BC860C PDF Datasheet
BC860C Related Parts
BC806-16HR
BC806-16HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16HVL
BC806-16HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16R
BC806-16R
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16VL
BC806-16VL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-16WF
BC806-16WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-16WX
BC806-16WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25HR
BC806-25HR
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25HVL
BC806-25HVL
Nexperia
TRANS PNP 80V 0.5A TO236AB
BC806-25WF
BC806-25WF
Nexperia
TRANS PNP 80V 0.5A SOT323
BC806-25WX
BC806-25WX
Nexperia
TRANS PNP 80V 0.5A SOT323
BC807,215
BC807,215
Nexperia
TRANS PNP 45V 0.5A TO236AB
BC807,215
BC807,215
NXP Semiconductors
NEXPERIA BC807 - SMALL SIGNAL BI
BC860C Compare Parts
  • BC860C vs BC875,126
  • BC860C vs BC869TA
  • BC860C vs BC869-25,115
  • BC860C vs BC869-16,115
  • BC860C vs BC869-16,115
  • BC860C vs BC869,135
  • BC860C vs BC869,115
  • BC860C vs BC869,115
  • BC860C vs BC868TA
  • BC860C vs BC868-QX
  • BC860C vs BC868-25-QX
  • BC860C vs BC868-25,115
  • BC860C vs BC868,115
  • BC860C vs BC860CWH6327XTSA1
  • BC860C vs BC860CWH6327
  • BC860C vs BC860CWE6327HTSA1
  • BC860C vs BC860CWE6327
  • BC860C vs BC860CW/ZLX
  • BC860C vs BC860CW/ZLF
  • BC860C vs BC860CW,135
  • BC860C vs BC860CW,115
  • BC860C vs BC860CE6359HTMA1
  • BC860C vs BC860CB5003XT
  • BC860C vs BC860C,235
  • BC860C vs BC860C,215
  • BC860C vs BC860BWH6327XTSA1
  • BC860C vs BC860BWH6327
  • BC860C vs BC860BWE6327HTSA1
  • BC860C vs BC860BWE6327
  • BC860C vs BC860BW,135
  • BC860C vs BC860BW,115
  • BC860C vs BC860BW,115
  • BC860C vs BC860BMTF
  • BC860C vs BC860BE6327HTSA1
  • BC860C vs BC860BE6327
  • BC860C vs BC860B,235
  • BC860C vs BC860B,235
  • BC860C vs BC860B,215
  • BC860C vs BC860B
  • BC860C vs BC860B
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi