BC860C
BC860C
Active
Description:  TRANS PNP 45V 0.1A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC860C Datasheet
History Price: Active
In Stock: 4000
BC860C vs BC860BMTF
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
100 mA
100 mA
Voltage - Collector Emitter Breakdown (Max)
45 V
45 V
Vce Saturation (Max) @ Ib, Ic
650mV @ 5mA, 100mA
650mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA (ICBO)
15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
420 @ 2mA, 5V
200 @ 2mA, 5V
Power - Max
250 mW
310 mW
Frequency - Transition
100MHz
150MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
SOT-23-3