BC860C
BC860C
Active
Description:  TRANS PNP 45V 0.1A SOT23-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC860C Datasheet
History Price: Active
In Stock: 4000
BC860C vs BC868TA
Part No
Series
-
-
Packaging
Bulk
-
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
100 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
45 V
20 V
Vce Saturation (Max) @ Ib, Ic
650mV @ 5mA, 100mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
15nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
420 @ 2mA, 5V
85 @ 500mA, 1V
Power - Max
250 mW
1 W
Frequency - Transition
100MHz
60MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-243AA
Supplier Device Package
SOT-23-3 (TO-236)
SOT-89-3