Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Comchip Technology KBL410-G
KBL410-G
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1PHASE 1KV 4A KBL
Manufacturer:
Comchip Technology
Datasheet:
KBL410-G Datasheet
History Price: $1.21000
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KBL410-G Specification
Specification
Part No
KBL410-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBL
Supplier Device Package
KBL
KBL410-G Related Parts
KBL005
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL005
onsemi
BRIDGE RECT 1PHASE 50V 4A KBL
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL410-G Compare Parts
KBL410-G vs KBL610
KBL410-G vs KBL608
KBL410-G vs KBL607G T0G
KBL410-G vs KBL607G
KBL410-G vs KBL606G T0G
KBL410-G vs KBL606G
KBL410-G vs KBL606
KBL410-G vs KBL605G T0G
KBL410-G vs KBL605G
KBL410-G vs KBL604G T0G
KBL410-G vs KBL604G
KBL410-G vs KBL603G T0G
KBL410-G vs KBL603G T0
KBL410-G vs KBL603G
KBL410-G vs KBL602G T0G
KBL410-G vs KBL602G T0
KBL410-G vs KBL602G
KBL410-G vs KBL601G T0G
KBL410-G vs KBL601G T0
KBL410-G vs KBL601G
KBL410-G vs KBL410
KBL410-G vs KBL410
KBL410-G vs KBL408-G
KBL410-G vs KBL408
KBL410-G vs KBL407G T0G
KBL410-G vs KBL407G
KBL410-G vs KBL406G T0G
KBL410-G vs KBL406G
KBL410-G vs KBL406-G
KBL410-G vs KBL406
KBL410-G vs KBL406
KBL410-G vs KBL405G T0G
KBL410-G vs KBL405G
KBL410-G vs KBL404G T0G
KBL410-G vs KBL404G
KBL410-G vs KBL404-G
KBL410-G vs KBL403G T0G
KBL410-G vs KBL403G T0
KBL410-G vs KBL403G
KBL410-G vs KBL402G T0G
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed