Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Fairchild Semiconductor KBL005
KBL005
Obsolete
Diodes - Bridge Rectifiers
Description:
BRIDGE RECTIFIER DIODE
Manufacturer:
Fairchild Semiconductor
Datasheet:
KBL005 Datasheet
History Price: Obsolete
In Stock: 19400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KBL005 Specification
Specification
Part No
KBL005
Category
Diodes - Bridge Rectifiers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
4 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 4 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, KBL
Supplier Device Package
KBL
KBL005 PDF Datasheet
KBL005 Datasheet
Click and Download: KBL005 Datasheet
KBL005 Related Parts
KBL005-E4/51
Vishay
BRIDGE RECT 1PHASE 50V 4A KBL
KBL01
onsemi
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01-E4/51
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL01/1
Vishay
BRIDGE RECT 1PHASE 100V 4A KBL
KBL02
onsemi
BRIDGE RECT 1PHASE 200V 4A KBL
KBL02-E4/51
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
KBL04
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL04
onsemi
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04-E4/51
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL04/1
Vishay
BRIDGE RECT 1PHASE 400V 4A KBL
KBL06
Fairchild Semiconductor
BRIDGE RECTIFIER DIODE
KBL06
onsemi
BRIDGE RECT 1PHASE 600V 4A KBL
KBL005 Compare Parts
KBL005 vs KBL610
KBL005 vs KBL608
KBL005 vs KBL607G T0G
KBL005 vs KBL607G
KBL005 vs KBL606G T0G
KBL005 vs KBL606G
KBL005 vs KBL606
KBL005 vs KBL605G T0G
KBL005 vs KBL605G
KBL005 vs KBL604G T0G
KBL005 vs KBL604G
KBL005 vs KBL603G T0G
KBL005 vs KBL603G T0
KBL005 vs KBL603G
KBL005 vs KBL602G T0G
KBL005 vs KBL602G T0
KBL005 vs KBL602G
KBL005 vs KBL601G T0G
KBL005 vs KBL601G T0
KBL005 vs KBL601G
KBL005 vs KBL410-G
KBL005 vs KBL410
KBL005 vs KBL410
KBL005 vs KBL408-G
KBL005 vs KBL408
KBL005 vs KBL407G T0G
KBL005 vs KBL407G
KBL005 vs KBL406G T0G
KBL005 vs KBL406G
KBL005 vs KBL406-G
KBL005 vs KBL406
KBL005 vs KBL406
KBL005 vs KBL405G T0G
KBL005 vs KBL405G
KBL005 vs KBL404G T0G
KBL005 vs KBL404G
KBL005 vs KBL404-G
KBL005 vs KBL403G T0G
KBL005 vs KBL403G T0
KBL005 vs KBL403G
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components