ABS8H
ABS8H
Active
Description:  BRIDGE RECT 1P 800V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS8H Datasheet
History Price: $0.19012
In Stock: 27300
ABS8H Specification
Specification
Part No
ABS8H
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS8H PDF Datasheet
ABS8H Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS8H Compare Parts
  • ABS8H vs ABSF15M
  • ABS8H vs ABS8U
  • ABS8H vs ABS8HREG
  • ABS8H vs ABS8 REG
  • ABS8H vs ABS8
  • ABS8H vs ABS8
  • ABS8H vs ABS8
  • ABS8H vs ABS8
  • ABS8H vs ABS6U
  • ABS8H vs ABS6HREG
  • ABS8H vs ABS6H
  • ABS8H vs ABS6-HF
  • ABS8H vs ABS6-G
  • ABS8H vs ABS6 REG
  • ABS8H vs ABS6
  • ABS8H vs ABS6
  • ABS8H vs ABS6
  • ABS8H vs ABS6
  • ABS8H vs ABS6
  • ABS8H vs ABS4U
  • ABS8H vs ABS4HREG
  • ABS8H vs ABS4H
  • ABS8H vs ABS4 REG
  • ABS8H vs ABS4
  • ABS8H vs ABS4
  • ABS8H vs ABS4
  • ABS8H vs ABS2U
  • ABS8H vs ABS2MS_R2_00101
  • ABS8H vs ABS2HRGG
  • ABS8H vs ABS2HREG
  • ABS8H vs ABS28
  • ABS8H vs ABS26
  • ABS8H vs ABS24
  • ABS8H vs ABS22
  • ABS8H vs ABS210-13
  • ABS8H vs ABS210
  • ABS8H vs ABS210
  • ABS8H vs ABS20M
  • ABS8H vs ABS20M
  • ABS8H vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!