Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Taiwan Semiconductor ABS6H
ABS6H
Active
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1P 600V 800MA ABS
Manufacturer:
Taiwan Semiconductor
Datasheet:
ABS6H Datasheet
History Price: $0.19012
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ABS6H Specification
Specification
Part No
ABS6H
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS6H PDF Datasheet
ABS6H Datasheet
Click and Download: ABS6H Datasheet
ABS6H Related Parts
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS6H Compare Parts
ABS6H vs ABSF15M
ABS6H vs ABS8U
ABS6H vs ABS8HREG
ABS6H vs ABS8H
ABS6H vs ABS8 REG
ABS6H vs ABS8
ABS6H vs ABS8
ABS6H vs ABS8
ABS6H vs ABS8
ABS6H vs ABS6U
ABS6H vs ABS6HREG
ABS6H vs ABS6-HF
ABS6H vs ABS6-G
ABS6H vs ABS6 REG
ABS6H vs ABS6
ABS6H vs ABS6
ABS6H vs ABS6
ABS6H vs ABS6
ABS6H vs ABS6
ABS6H vs ABS4U
ABS6H vs ABS4HREG
ABS6H vs ABS4H
ABS6H vs ABS4 REG
ABS6H vs ABS4
ABS6H vs ABS4
ABS6H vs ABS4
ABS6H vs ABS2U
ABS6H vs ABS2MS_R2_00101
ABS6H vs ABS2HRGG
ABS6H vs ABS2HREG
ABS6H vs ABS28
ABS6H vs ABS26
ABS6H vs ABS24
ABS6H vs ABS22
ABS6H vs ABS210-13
ABS6H vs ABS210
ABS6H vs ABS210
ABS6H vs ABS20M
ABS6H vs ABS20M
ABS6H vs ABS20K
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!