TIP50
TIP50
Active
Description:  TRANS NPN 400V 1A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP50 Datasheet
History Price: $0.90000
In Stock: 22300
TIP50 Specification
Specification
Part No
TIP50
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
400 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
2 W
Frequency - Transition
10MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP50 PDF Datasheet
TIP50 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP50 Compare Parts
  • TIP50 vs TIP50G
  • TIP50 vs TIP49TU
  • TIP50 vs TIP49 TR
  • TIP50 vs TIP49 SL
  • TIP50 vs TIP49
  • TIP50 vs TIP49
  • TIP50 vs TIP49
  • TIP50 vs TIP49
  • TIP50 vs TIP49
  • TIP50 vs TIP48TU
  • TIP50 vs TIP48TU
  • TIP50 vs TIP48G
  • TIP50 vs TIP48
  • TIP50 vs TIP48
  • TIP50 vs TIP48
  • TIP50 vs TIP48
  • TIP50 vs TIP47TU
  • TIP50 vs TIP47TU
  • TIP50 vs TIP47G
  • TIP50 vs TIP47-BP
  • TIP50 vs TIP47 SL
  • TIP50 vs TIP47
  • TIP50 vs TIP47
  • TIP50 vs TIP47
  • TIP50 vs TIP47
  • TIP50 vs TIP47
  • TIP50 vs TIP42G
  • TIP50 vs TIP42CTU
  • TIP50 vs TIP42CTU
  • TIP50 vs TIP42CN
  • TIP50 vs TIP42CG
  • TIP50 vs TIP42C-BP
  • TIP50 vs TIP42C SL PBFREE
  • TIP50 vs TIP42C PBFREE
  • TIP50 vs TIP42C
  • TIP50 vs TIP42C
  • TIP50 vs TIP42C
  • TIP50 vs TIP42C
  • TIP50 vs TIP42BG
  • TIP50 vs TIP42B-BP
  • TIP50 FAQ
    Q1: What is the STMicroelectronics TIP50?
    A1: The STMicroelectronics TIP50 is an NPN power transistor designed for switching and amplification applications. It is typically used in low to medium power circuits.

    Q2: What is the maximum collector-emitter voltage (Vce) for the TIP50?
    A2: The TIP50 has a maximum collector-emitter voltage (Vce) of 60V, making it suitable for moderate voltage applications.

    Q3: What is the maximum collector current (Ic) of the TIP50?
    A3: The TIP50 can handle a maximum continuous collector current of 10A, which makes it useful for driving medium to high current loads.

    Q4: What is the power dissipation rating of the TIP50?
    A4: The TIP50 has a maximum power dissipation rating of 65W, depending on the cooling conditions and ambient temperature.

    Q5: What type of package does the TIP50 come in?
    A5: The TIP50 is available in a TO-220 package, which is commonly used for power transistors due to its efficient heat dissipation capabilities.

    Q6: What is the gain of the TIP50 transistor?
    A6: The TIP50 typically has a current gain (hFE) in the range of 50 to 150, allowing it to amplify weak signals and switch higher currents.

    Q7: Can the TIP50 be used in audio amplification circuits?
    A7: Yes, the TIP50 can be used in audio amplification applications, where its power handling capability is beneficial for driving speakers or other audio components.

    Q8: What is the base-emitter voltage (Vbe) of the TIP50?
    A8: The base-emitter voltage (Vbe) for the TIP50 is typically around 1.2V, which is characteristic of power transistors.

    Q9: What is the switching speed of the TIP50?
    A9: The TIP50 has moderate switching speed compared to other transistors, so it is better suited for low-frequency switching applications rather than high-speed digital circuits.

    Q10: How do I connect the TIP50 in a circuit?
    A10: In a typical setup, the collector is connected to the load, the emitter to the ground, and the base is driven by a control signal through a base resistor.

    Q11: Can the TIP50 be used in motor control circuits?
    A11: Yes, the TIP50 is often used in motor control circuits, as it can handle the high current required to drive motors and other inductive loads.

    Q12: What is the saturation voltage (Vce(sat)) of the TIP50?
    A12: The saturation voltage (Vce(sat)) of the TIP50 is typically around 2V when the transistor is fully conducting at high currents.

    Q13: Is the TIP50 suitable for use in automotive applications?
    A13: Yes, the TIP50 is suitable for automotive applications, where it can be used in power regulation and motor driving circuits, as it can handle the 12V electrical system commonly found in vehicles.

    Q14: How does the TIP50 compare to other power transistors in terms of thermal performance?
    A14: The TIP50 has a junction-to-case thermal resistance (RθJC) of around 1°C/W and junction-to-ambient thermal resistance (RθJA) of 62.5°C/W, meaning it requires proper heat sinking for higher power applications.

    Q15: Is the TIP50 a good choice for switching high-power loads?
    A15: Yes, the TIP50 is a good choice for switching high-power loads such as motors, relays, and high-power LEDs, as it can handle up to 10A of current and 65W of power dissipation.

    Q16: What is the typical application of the TIP50 transistor?
    A16: The TIP50 is commonly used in applications such as power amplifiers, motor drivers, power switching circuits, and voltage regulation circuits.

    Q17: Does the TIP50 have built-in protection features?
    A17: The TIP50 does not have built-in protection features such as thermal shutdown or overcurrent protection, so external components may be required for these protections in high-power circuits.

    Q18: What is the typical collector-emitter saturation voltage (Vce(sat)) when the TIP50 is operating at full current?
    A18: When the TIP50 is operating at full current (10A), the collector-emitter saturation voltage (Vce(sat)) is typically around 2V.

    Q19: Can the TIP50 be used in high-frequency switching circuits?
    A19: The TIP50 is not ideal for high-frequency switching due to its moderate switching speed. For high-frequency circuits, faster switching transistors or MOSFETs would be a better choice.

    Q20: Where can I find the datasheet for the TIP50?
    A20: The datasheet for the TIP50 can be found on the STMicroelectronics website or through authorized electronic component distributors, providing detailed specifications, application guidelines, and typical usage scenarios.
    Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!