Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi TIP42CG
TIP42CG
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 100V 6A TO220
Manufacturer:
onsemi
Datasheet:
TIP42CG Datasheet
History Price: $0.89000
In Stock: 14900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP42CG Specification
Specification
Part No
TIP42CG
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP42CG PDF Datasheet
TIP42CG Datasheet
Click and Download: TIP42CG Datasheet
TIP42CG Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP42CG Compare Parts
TIP42CG vs TIP50G
TIP42CG vs TIP50
TIP42CG vs TIP50
TIP42CG vs TIP50
TIP42CG vs TIP49TU
TIP42CG vs TIP49 TR
TIP42CG vs TIP49 SL
TIP42CG vs TIP49
TIP42CG vs TIP49
TIP42CG vs TIP49
TIP42CG vs TIP49
TIP42CG vs TIP49
TIP42CG vs TIP48TU
TIP42CG vs TIP48TU
TIP42CG vs TIP48G
TIP42CG vs TIP48
TIP42CG vs TIP48
TIP42CG vs TIP48
TIP42CG vs TIP48
TIP42CG vs TIP47TU
TIP42CG vs TIP47TU
TIP42CG vs TIP47G
TIP42CG vs TIP47-BP
TIP42CG vs TIP47 SL
TIP42CG vs TIP47
TIP42CG vs TIP47
TIP42CG vs TIP47
TIP42CG vs TIP47
TIP42CG vs TIP47
TIP42CG vs TIP42G
TIP42CG vs TIP42CTU
TIP42CG vs TIP42CTU
TIP42CG vs TIP42CN
TIP42CG vs TIP42C-BP
TIP42CG vs TIP42C SL PBFREE
TIP42CG vs TIP42C PBFREE
TIP42CG vs TIP42C
TIP42CG vs TIP42C
TIP42CG vs TIP42C
TIP42CG vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.