☰
TIP34A
TIP34A
Active
Description:  TRANS PNP 60V 10A TO218
Manufacturer:  NTE Electronics
Datasheet:   TIP34A Datasheet
History Price: $1.60000
In Stock: 21210
TIP34A Specification
Specification
Part No
TIP34A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 3A, 4V
Power - Max
80 W
Frequency - Transition
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-218-3
Supplier Device Package
TO-218
TIP34A PDF Datasheet
TIP34A Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP34A Compare Parts
  • TIP34A vs TIP50G
  • TIP34A vs TIP50
  • TIP34A vs TIP50
  • TIP34A vs TIP50
  • TIP34A vs TIP49TU
  • TIP34A vs TIP49 TR
  • TIP34A vs TIP49 SL
  • TIP34A vs TIP49
  • TIP34A vs TIP49
  • TIP34A vs TIP49
  • TIP34A vs TIP49
  • TIP34A vs TIP49
  • TIP34A vs TIP48TU
  • TIP34A vs TIP48TU
  • TIP34A vs TIP48G
  • TIP34A vs TIP48
  • TIP34A vs TIP48
  • TIP34A vs TIP48
  • TIP34A vs TIP48
  • TIP34A vs TIP47TU
  • TIP34A vs TIP47TU
  • TIP34A vs TIP47G
  • TIP34A vs TIP47-BP
  • TIP34A vs TIP47 SL
  • TIP34A vs TIP47
  • TIP34A vs TIP47
  • TIP34A vs TIP47
  • TIP34A vs TIP47
  • TIP34A vs TIP47
  • TIP34A vs TIP42G
  • TIP34A vs TIP42CTU
  • TIP34A vs TIP42CTU
  • TIP34A vs TIP42CN
  • TIP34A vs TIP42CG
  • TIP34A vs TIP42C-BP
  • TIP34A vs TIP42C SL PBFREE
  • TIP34A vs TIP42C PBFREE
  • TIP34A vs TIP42C
  • TIP34A vs TIP42C
  • TIP34A vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet