Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
8 A
6 A
Voltage - Collector Emitter Breakdown (Max)
80 V
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
50μA
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
30 @ 300mA, 4V
Frequency - Transition
4MHz
3MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220-3
TO-220-3