AS3D020120C
AS3D020120C
Active
Description:  1200V,20A SILICON CARBIDE SCHOTT
Manufacturer:  Anbon Semiconductor
Datasheet:   AS3D020120C Datasheet
History Price: $6.49000
In Stock: 7600
AS3D020120C Specification
Specification
Part No
AS3D020120C
Category
Diodes - Rectifiers - Single
Manufacturer
Anbon Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
-
Voltage - DC Reverse (Vr) (Max)
-
Current - Average Rectified (Io)
-
Voltage - Forward (Vf) (Max) @ If
-
Speed
-
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
AS3D020120C PDF Datasheet
AS3D020120C Related Parts
AS3BJ-M3/52T
AS3BJ-M3/52T
Vishay
DIODE GEN PURP 600V 3A DO214AA
AS3BJ-M3/5BT
AS3BJ-M3/5BT
Vishay
DIODE GEN PURP 600V 3A DO214AA
AS3BJHM3/52T
AS3BJHM3/52T
Vishay
DIODE AVALANCHE 600V 3A DO214AA
AS3BJHM3/5BT
AS3BJHM3/5BT
Vishay
DIODE AVALANCHE 600V 3A DO214AA
AS3BJHM3_A/H
AS3BJHM3_A/H
Vishay
DIODE AVALANCHE 600V 2A DO214AA
AS3BJHM3_A/I
AS3BJHM3_A/I
Vishay
DIODE AVALANCHE 600V 2A DO214AA
AS3PD-M3/86A
AS3PD-M3/86A
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3PD-M3/87A
AS3PD-M3/87A
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3PDHM3/86A
AS3PDHM3/86A
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3PDHM3/87A
AS3PDHM3/87A
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3PDHM3_A/H
AS3PDHM3_A/H
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3PDHM3_A/I
AS3PDHM3_A/I
Vishay
DIODE AVALANCHE 200V 2.1A TO277A
AS3D020120C Compare Parts
  • AS3D020120C vs AS3PMHM3_A/H
  • AS3D020120C vs AS3PMHM3/87A
  • AS3D020120C vs AS3PMHM3/86A
  • AS3D020120C vs AS3PM-M3/87A
  • AS3D020120C vs AS3PM-M3/86A
  • AS3D020120C vs AS3PKHM3_A/I
  • AS3D020120C vs AS3PKHM3_A/H
  • AS3D020120C vs AS3PKHM3/87A
  • AS3D020120C vs AS3PKHM3/86A
  • AS3D020120C vs AS3PK-M3/87A
  • AS3D020120C vs AS3PK-M3/86A
  • AS3D020120C vs AS3PJHM3_A/I
  • AS3D020120C vs AS3PJHM3_A/H
  • AS3D020120C vs AS3PJHM3/87A
  • AS3D020120C vs AS3PJHM3/86A
  • AS3D020120C vs AS3PJ-M3/87A
  • AS3D020120C vs AS3PJ-M3/86A
  • AS3D020120C vs AS3PGHM3_A/I
  • AS3D020120C vs AS3PGHM3_A/H
  • AS3D020120C vs AS3PGHM3/87A
  • AS3D020120C vs AS3PGHM3/86A
  • AS3D020120C vs AS3PG-M3/87A
  • AS3D020120C vs AS3PG-M3/86A
  • AS3D020120C vs AS3PDHM3_A/I
  • AS3D020120C vs AS3PDHM3_A/H
  • AS3D020120C vs AS3PDHM3/87A
  • AS3D020120C vs AS3PDHM3/86A
  • AS3D020120C vs AS3PD-M3/87A
  • AS3D020120C vs AS3PD-M3/86A
  • AS3D020120C vs AS3BJHM3_A/I
  • AS3D020120C vs AS3BJHM3_A/H
  • AS3D020120C vs AS3BJHM3/5BT
  • AS3D020120C vs AS3BJHM3/52T
  • AS3D020120C vs AS3BJ-M3/5BT
  • AS3D020120C vs AS3BJ-M3/52T
  • AS3D020120C vs AS3BGHM3_A/I
  • AS3D020120C vs AS3BGHM3_A/H
  • AS3D020120C vs AS3BG-M3/I
  • AS3D020120C vs AS3BG-M3/H
  • AS3D020120C vs AS3BDHM3_A/I
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé