178012402
178012402
Active
Description:  EVAL BOARD VDRM WPMDH1152401
Manufacturer:  Wurth Elektronik
Datasheet:   178012402 Datasheet
History Price: $57.46
In Stock: 17900
178012402 vs 178040302
Series
MagI?C, VDRM
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V ~ 24V
0.8V ~ 3.6V
Current - Output
1.5A
4A
Voltage - Input
6V ~ 42V
2.95V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
WPMDH1152401
WPMDB1400362Q
Power - Output
-
14.4 W