LTN/GTVA311801FA-V1
LTN/GTVA311801FA-V1
Not For New Designs
Description:  GTVA311801FA DEVELOPMENT BOARD
Manufacturer:  Wolfspeed
History Price: $1079.42
In Stock: 3400
LTN/GTVA311801FA-V1 Specification
Specification
Part No
LTN/GTVA311801FA-V1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
2.7GHz ~ 3.1GHz
Supplied Contents
GTVA311801FA
Type
Board(s)
LTN/GTVA311801FA-V1 PDF Datasheet
LTN/GTVA311801FA-V1 Related Parts
LTN/GTVA101K42EV-V1
LTN/GTVA101K42EV-V1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA107001FC-V1
LTN/GTVA107001FC-V1
Wolfspeed
960-1215MHZ, AMP W/ GTVA107001FC
LTN/GTVA101K42EV-E1
LTN/GTVA101K42EV-E1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA104001FA-V1
LTN/GTVA104001FA-V1
Wolfspeed
AMPLIFIER, 960-1215MHZ, GTVA1040
LTN/GTVA123501FA-V1
LTN/GTVA123501FA-V1
Wolfspeed
AMPLIFIER, 1200-1400MHZ, GTVA123
LTN/GTVA126001EC-V1
LTN/GTVA126001EC-V1
Wolfspeed
1200-1400MHZ, AMP W/GTVA126001EC
LTN/GTVA262701FA-V2
LTN/GTVA262701FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA262711FA-V2
LTN/GTVA262711FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA355001EC-V1
LTN/GTVA355001EC-V1
Wolfspeed
2900-3500MHZ, AMP W/GTVA355001FC
LTN/PTGA090304MD-E2
LTN/PTGA090304MD-E2
Wolfspeed
AMPLIFIER, 728-768 MHZ, PTGA0903
LTN/PTGA090304MD-E3
LTN/PTGA090304MD-E3
Wolfspeed
AMPLIFIER, 575-960 MHZ PTGA09030
LTN/PTGA090304MD-V2
LTN/PTGA090304MD-V2
Wolfspeed
AMPLIFIER, 920-960 MHZ, PTGA0903
LTN/GTVA311801FA-V1 Compare Parts
  • LTN/GTVA311801FA-V1 vs LTN/GTVA101K42EV-V1
  • LTN/GTVA311801FA-V1 vs LTN/PTVA120252MT-V1
  • LTN/GTVA311801FA-V1 vs LTN/PTNC210604MD-V2
  • LTN/GTVA311801FA-V1 vs LTN/PTGA090304MD-V2
  • LTN/GTVA311801FA-V1 vs LTN/PTGA090304MD-E3
  • LTN/GTVA311801FA-V1 vs LTN/PTGA090304MD-E2
  • LTN/GTVA311801FA-V1 vs LTN/GTVA355001EC-V1
  • LTN/GTVA311801FA-V1 vs LTN/GTVA262711FA-V2
  • LTN/GTVA311801FA-V1 vs LTN/GTVA262701FA-V2
  • LTN/GTVA311801FA-V1 vs LTN/GTVA126001EC-V1
  • LTN/GTVA311801FA-V1 vs LTN/GTVA123501FA-V1
  • LTN/GTVA311801FA-V1 vs LTN/GTVA104001FA-V1
  • LTN/GTVA311801FA-V1 vs LTN/GTVA101K42EV-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery