LTN/GTVA262711FA-V2
LTN/GTVA262711FA-V2
Not For New Designs
Description:  AMPLIFIER, 2620-2690MHZ, GTVA262
Manufacturer:  Wolfspeed
History Price: $1296.385
In Stock: 22300
LTN/GTVA262711FA-V2 Specification
Specification
Part No
LTN/GTVA262711FA-V2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
2.62GHz ~ 2.69GHz
Supplied Contents
GTVA262711FA
Type
Board(s)
LTN/GTVA262711FA-V2 PDF Datasheet
LTN/GTVA262711FA-V2 Related Parts
LTN/GTVA101K42EV-V1
LTN/GTVA101K42EV-V1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA107001FC-V1
LTN/GTVA107001FC-V1
Wolfspeed
960-1215MHZ, AMP W/ GTVA107001FC
LTN/GTVA311801FA-V1
LTN/GTVA311801FA-V1
Wolfspeed
GTVA311801FA DEVELOPMENT BOARD
LTN/GTVA101K42EV-E1
LTN/GTVA101K42EV-E1
Wolfspeed
GTVA101K42EV DEVELOPMENT BOARD
LTN/GTVA104001FA-V1
LTN/GTVA104001FA-V1
Wolfspeed
AMPLIFIER, 960-1215MHZ, GTVA1040
LTN/GTVA123501FA-V1
LTN/GTVA123501FA-V1
Wolfspeed
AMPLIFIER, 1200-1400MHZ, GTVA123
LTN/GTVA126001EC-V1
LTN/GTVA126001EC-V1
Wolfspeed
1200-1400MHZ, AMP W/GTVA126001EC
LTN/GTVA262701FA-V2
LTN/GTVA262701FA-V2
Wolfspeed
AMPLIFIER, 2620-2690MHZ, GTVA262
LTN/GTVA355001EC-V1
LTN/GTVA355001EC-V1
Wolfspeed
2900-3500MHZ, AMP W/GTVA355001FC
LTN/PTGA090304MD-E2
LTN/PTGA090304MD-E2
Wolfspeed
AMPLIFIER, 728-768 MHZ, PTGA0903
LTN/PTGA090304MD-E3
LTN/PTGA090304MD-E3
Wolfspeed
AMPLIFIER, 575-960 MHZ PTGA09030
LTN/PTGA090304MD-V2
LTN/PTGA090304MD-V2
Wolfspeed
AMPLIFIER, 920-960 MHZ, PTGA0903
LTN/GTVA262711FA-V2 Compare Parts
  • LTN/GTVA262711FA-V2 vs LTN/GTVA107001FC-V1
  • LTN/GTVA262711FA-V2 vs LTN/GTVA101K42EV-V1
  • LTN/GTVA262711FA-V2 vs LTN/PTVA120252MT-V1
  • LTN/GTVA262711FA-V2 vs LTN/PTNC210604MD-V2
  • LTN/GTVA262711FA-V2 vs LTN/PTGA090304MD-V2
  • LTN/GTVA262711FA-V2 vs LTN/PTGA090304MD-E3
  • LTN/GTVA262711FA-V2 vs LTN/PTGA090304MD-E2
  • LTN/GTVA262711FA-V2 vs LTN/GTVA355001EC-V1
  • LTN/GTVA262711FA-V2 vs LTN/GTVA262701FA-V2
  • LTN/GTVA262711FA-V2 vs LTN/GTVA126001EC-V1
  • LTN/GTVA262711FA-V2 vs LTN/GTVA123501FA-V1
  • LTN/GTVA262711FA-V2 vs LTN/GTVA104001FA-V1
  • LTN/GTVA262711FA-V2 vs LTN/GTVA101K42EV-E1
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery