KIT8020-CRD-8FF1217P-1
KIT8020-CRD-8FF1217P-1
Obsolete
Description:  EVAL KIT PCB 2-MOSFET 2-SIC DRVR
Manufacturer:  Wolfspeed
History Price: Obsolete
In Stock: 23400
KIT8020-CRD-8FF1217P-1 Specification
Specification
Part No
KIT8020-CRD-8FF1217P-1
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
-
Utilized IC / Part
C2M0280120D, C4D20120D
Primary Attributes
-
Supplied Contents
Board(s)
KIT8020-CRD-8FF1217P-1 PDF Datasheet
KIT8020-CRD-8FF1217P-1 Datasheet
KIT8020-CRD-8FF1217P-1 Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18291
KIT-18291
SparkFun Electronics
SPARKFUN FT231X BREAKOUT KIT
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33812ECUEVME
KIT33812ECUEVME
NXP Semiconductors
KIT DESIGN FOR 33812/S12P
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KIT8020-CRD-8FF1217P-1 Compare Parts
  • KIT8020-CRD-8FF1217P-1 vs KITXMC1XAKMOTOR001TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITVR5510DA0EVM
  • KIT8020-CRD-8FF1217P-1 vs KITUSBSPIDGLEVME
  • KIT8020-CRD-8FF1217P-1 vs KITSGTL5000EVBE
  • KIT8020-CRD-8FF1217P-1 vs KITPF8201FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF8200FRDMPGM
  • KIT8020-CRD-8FF1217P-1 vs KITPF8200FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF8121FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF7100FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF5200FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF502XSKTEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF5024FRDMEVM
  • KIT8020-CRD-8FF1217P-1 vs KITPF4210EPEVB
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM015TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM010TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM008TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM007TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM006TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM005TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM004TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGPWRBOM003TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGMBBOM504TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGMBBOM503TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGMBBOM004TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGMBBOM003TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITLGCAPBOM005TOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITIM73D122V01FLEXTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITIM73A135V01FLEXTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITIM72D128V01FLEXTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITIM69D127V11FLEXTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITFS6523CAEEVM
  • KIT8020-CRD-8FF1217P-1 vs KITFS6522LAEEVM
  • KIT8020-CRD-8FF1217P-1 vs KITFS5600SKTEVM
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER2EDS8265HTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER2EDN7524RTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER2EDN7524GTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER2EDN7524FTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER2EDF7275FTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER1EDN7550BTOBO1
  • KIT8020-CRD-8FF1217P-1 vs KITDRIVER1EDN7512GTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!