KIT33812ECUEVME
KIT33812ECUEVME
Active
Description:  KIT DESIGN FOR 33812/S12P
Manufacturer:  NXP Semiconductors
History Price: $327
In Stock: 26300
KIT33812ECUEVME Specification
Specification
Part No
KIT33812ECUEVME
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
NXP Semiconductors
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Engine Control
Embedded
Yes, MCU, 16-Bit
Utilized IC / Part
MC33812, MC9S12P128
Primary Attributes
Single/Dual Cylinder Engine Control Unit (ECU)
Supplied Contents
Board(s), Cable(s)
KIT33812ECUEVME Related Parts
KIT_XMC750WATT_MC_AK_V1
KIT_XMC750WATT_MC_AK_V1
Infineon Technologies
KIT MOTOR CONTROL FOR XMC750
KIT-14130
KIT-14130
SparkFun Electronics
SPARKFUN ROSHAMGLO BADGE KIT
KIT-18289
KIT-18289
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 3.3V
KIT-18290
KIT-18290
SparkFun Electronics
SPARKFUN FTDI STARTER KIT - 5V
KIT-18291
KIT-18291
SparkFun Electronics
SPARKFUN FT231X BREAKOUT KIT
KIT-18295
KIT-18295
SparkFun Electronics
OPENLOG ARTEMIS KIT
KIT-18339
KIT-18339
SparkFun Electronics
BIG EASY DRIVER KIT
KIT33887EKEVBE
KIT33887EKEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33887
KIT33926PNBEVBE
KIT33926PNBEVBE
NXP Semiconductors
BOARD EVALUATION FOR MC33926
KIT33932VWEVBE
KIT33932VWEVBE
NXP Semiconductors
KIT EVALUATION FOR MC33932
KITA2GTC3873V3TFTTOBO1
KITA2GTC3873V3TFTTOBO1
Infineon Technologies
KIT_A2G_TC387_3V3_TFT
KITA2GTC3875VTFTTOBO1
KITA2GTC3875VTFTTOBO1
Infineon Technologies
KIT_A2G_TC387_5V_TFT
KIT33812ECUEVME Compare Parts
  • KIT33812ECUEVME vs KITXMC1XAKMOTOR001TOBO1
  • KIT33812ECUEVME vs KITVR5510DA0EVM
  • KIT33812ECUEVME vs KITUSBSPIDGLEVME
  • KIT33812ECUEVME vs KITSGTL5000EVBE
  • KIT33812ECUEVME vs KITPF8201FRDMEVM
  • KIT33812ECUEVME vs KITPF8200FRDMPGM
  • KIT33812ECUEVME vs KITPF8200FRDMEVM
  • KIT33812ECUEVME vs KITPF8121FRDMEVM
  • KIT33812ECUEVME vs KITPF7100FRDMEVM
  • KIT33812ECUEVME vs KITPF5200FRDMEVM
  • KIT33812ECUEVME vs KITPF502XSKTEVM
  • KIT33812ECUEVME vs KITPF5024FRDMEVM
  • KIT33812ECUEVME vs KITPF4210EPEVB
  • KIT33812ECUEVME vs KITLGPWRBOM015TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM010TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM008TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM007TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM006TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM005TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM004TOBO1
  • KIT33812ECUEVME vs KITLGPWRBOM003TOBO1
  • KIT33812ECUEVME vs KITLGMBBOM504TOBO1
  • KIT33812ECUEVME vs KITLGMBBOM503TOBO1
  • KIT33812ECUEVME vs KITLGMBBOM004TOBO1
  • KIT33812ECUEVME vs KITLGMBBOM003TOBO1
  • KIT33812ECUEVME vs KITLGCAPBOM005TOBO1
  • KIT33812ECUEVME vs KITIM73D122V01FLEXTOBO1
  • KIT33812ECUEVME vs KITIM73A135V01FLEXTOBO1
  • KIT33812ECUEVME vs KITIM72D128V01FLEXTOBO1
  • KIT33812ECUEVME vs KITIM69D127V11FLEXTOBO1
  • KIT33812ECUEVME vs KITFS6523CAEEVM
  • KIT33812ECUEVME vs KITFS6522LAEEVM
  • KIT33812ECUEVME vs KITFS5600SKTEVM
  • KIT33812ECUEVME vs KITDRIVER2EDS8265HTOBO1
  • KIT33812ECUEVME vs KITDRIVER2EDN7524RTOBO1
  • KIT33812ECUEVME vs KITDRIVER2EDN7524GTOBO1
  • KIT33812ECUEVME vs KITDRIVER2EDN7524FTOBO1
  • KIT33812ECUEVME vs KITDRIVER2EDF7275FTOBO1
  • KIT33812ECUEVME vs KITDRIVER1EDN7550BTOBO1
  • KIT33812ECUEVME vs KITDRIVER1EDN7512GTOBO1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!