☰
CMPA851A025S-AMP1
CMPA851A025S-AMP1
Not For New Designs
Description:  AMPLIFIER, 8.5-10.5GHZ, CMPA851A
Manufacturer:  Wolfspeed
History Price: $1147.625
In Stock: 14880
CMPA851A025S-AMP1 Specification
Specification
Part No
CMPA851A025S-AMP1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
CMPA851A025S-AMP1 Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA851A025S-AMP1 Description
The Wolfspeed CMPA851A025S-AMP1 is a high-performance, wideband, gallium nitride (GaN) power amplifier designed for various applications, including military, aerospace, and commercial communications. This device is known for its high efficiency, wide frequency range, and robust performance, making it suitable for demanding environments where reliability and performance are critical.

## Introduction to Wolfspeed CMPA851A025S-AMP1

The CMPA851A025S-AMP1 is a part of Wolfspeed%27s advanced GaN technology portfolio, which leverages the superior properties of GaN to deliver high power density and efficiency. This power amplifier is designed to operate in the frequency range of 1.5 GHz to 2.7 GHz, making it ideal for applications such as radar, electronic warfare, and communication systems. Its compact design and high output power make it a preferred choice for systems requiring high linearity and efficiency.

## Key Specifications

1. Device Type: GaN Power Amplifier
2. Frequency Range: 1.5 GHz to 2.7 GHz
3. Output Power: 25 W (P3dB)
4. Power Gain: 20 dB (typical)
5. Efficiency: Up to 60% (typical)
6. Input Power: 0 dBm to 10 dBm
7. Operating Voltage: 28 V
8. Thermal Resistance: 0.5 °C/W (junction to case)
9. Package Type: Flanged ceramic package
10. Weight: Approximately 100 grams
11. Operating Temperature Range: -40°C to +85°C

## Features and Benefits

- High Efficiency: The CMPA851A025S-AMP1 offers high efficiency, which reduces power consumption and thermal management requirements, making it suitable for battery-operated and compact systems.
- Wide Frequency Range: With a frequency range of 1.5 GHz to 2.7 GHz, this amplifier can be used in various applications, including telecommunications and radar systems.
- Robust Performance: The GaN technology provides excellent thermal performance and reliability, ensuring consistent operation even in harsh environments.
- High Output Power: The amplifier delivers a high output power of 25 W, making it suitable for applications that require significant signal strength.
- Compact Design: The flanged ceramic package allows for easy integration into systems while providing effective heat dissipation.

## Applications

The Wolfspeed CMPA851A025S-AMP1 is suitable for a variety of applications, including:

- Military Communications: Used in communication systems that require high power and reliability.
- Radar Systems: Ideal for radar applications where high efficiency and output power are essential.
- Electronic Warfare: Provides the necessary performance for electronic warfare systems that demand robust and reliable amplification.
- Telecommunications: Suitable for base stations and other communication infrastructure requiring wideband amplification.
- Test and Measurement Equipment: Can be used in test setups that require high-frequency amplification.

## Conclusion

The Wolfspeed CMPA851A025S-AMP1 is a high-performance GaN power amplifier that offers exceptional efficiency, wide frequency range, and robust performance for demanding applications. Its ability to deliver high output power while maintaining efficiency makes it an ideal choice for military, aerospace, and commercial communication systems. With its advanced GaN technology and compact design, the CMPA851A025S-AMP1 provides engineers with a reliable solution for high-performance amplification needs in various applications. Whether used in radar, electronic warfare, or telecommunications, this power amplifier ensures optimal performance and reliability in challenging environments.
CMPA851A025S-AMP1 Compare Parts
  • CMPA851A025S-AMP1 vs CMPA901A035F-AMP
  • CMPA851A025S-AMP1 vs CMPA901A020S-AMP1
  • CMPA851A025S-AMP1 vs CMPA851A050S-AMP1
  • CMPA851A025S-AMP1 vs CMPA851A050F-AMP
  • CMPA851A025S-AMP1 vs CMPA801B030F-AMP
  • CMPA851A025S-AMP1 vs CMPA801B025F-AMP
  • CMPA851A025S-AMP1 vs CMPA601J025F-AMP
  • CMPA851A025S-AMP1 vs CMPA601C025F-AMP
  • CMPA851A025S-AMP1 vs CMPA5585030F-TB
  • CMPA851A025S-AMP1 vs CMPA5585030F-AMP
  • CMPA851A025S-AMP1 vs CMPA5585025F-TB
  • CMPA851A025S-AMP1 vs CMPA5259100S-AMP1
  • CMPA851A025S-AMP1 vs CMPA5259080S-AMP1
  • CMPA851A025S-AMP1 vs CMPA5259050F-AMP
  • CMPA851A025S-AMP1 vs CMPA5259025S-AMP1
  • CMPA851A025S-AMP1 vs CMPA5259025F-AMP
  • CMPA851A025S-AMP1 vs CMPA2738060F-AMP
  • CMPA851A025S-AMP1 vs CMPA2735075F1-AMP
  • CMPA851A025S-AMP1 vs CMPA2735030S-AMP1
  • CMPA851A025S-AMP1 vs CMPA2735015S-AMP1
  • CMPA851A025S-AMP1 vs CMPA2560025F-TB
  • CMPA851A025S-AMP1 vs CMPA2560025F-AMP
  • CMPA851A025S-AMP1 vs CMPA1D1J001S-AMP1
  • CMPA851A025S-AMP1 vs CMPA1D1E025F-TB
  • CMPA851A025S-AMP1 vs CMPA1D1E025F-AMP
  • CMPA851A025S-AMP1 vs CMPA1C1D080F-AMP
  • CMPA851A025S-AMP1 vs CMPA0760020F-AMP
  • CMPA851A025S-AMP1 vs CMPA0560008S-AMP1
  • CMPA851A025S-AMP1 vs CMPA0530002S-AMP1
  • CMPA851A025S-AMP1 vs CMPA0527005F-AMP1
  • CMPA851A025S-AMP1 vs CMPA0060025F-TB
  • CMPA851A025S-AMP1 vs CMPA0060025F-AMP
  • CMPA851A025S-AMP1 vs CMPA0060025F1-AMP
  • CMPA851A025S-AMP1 vs CMPA0060002F-TB
  • CMPA851A025S-AMP1 vs CMPA0060002F-AMP
  • CMPA851A025S-AMP1 vs CMP9377-U-EVB
  • CMPA851A025S-AMP1 vs CMP9377-S-EVB
  • CMPA851A025S-AMP1 vs CMP9010-1-EVB
  • CMPA851A025S-AMP1 vs CMP9010-1C-EVB
  • CMPA851A025S-AMP1 vs CMP535-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet