Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ CEL CMP9377-S-EVB
CMP9377-S-EVB
Active
RF Evaluation and Development Kits, Boards
Description:
SDIO EVAL BOARD
Manufacturer:
CEL
Datasheet:
CMP9377-S-EVB Datasheet
History Price: $63.12
In Stock: 15650
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMP9377-S-EVB Specification
Specification
Part No
CMP9377-S-EVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
CEL
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n/ac (Wi-Fi, WiFi, WLAN), Bluetooth? 5
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
CMP9377
Type
Board(s)
CMP9377-S-EVB PDF Datasheet
CMP9377-S-EVB Datasheet
Click and Download: CMP9377-S-EVB Datasheet
CMP9377-S-EVB Related Parts
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA0530002S-AMP1
Wolfspeed
EVAL BOARD FOR CMPA0530002S
CMP9377-S-EVB Compare Parts
CMP9377-S-EVB vs CMPA901A035F-AMP
CMP9377-S-EVB vs CMPA901A020S-AMP1
CMP9377-S-EVB vs CMPA851A050S-AMP1
CMP9377-S-EVB vs CMPA851A050F-AMP
CMP9377-S-EVB vs CMPA801B030F-AMP
CMP9377-S-EVB vs CMPA801B025F-AMP
CMP9377-S-EVB vs CMPA601J025F-AMP
CMP9377-S-EVB vs CMPA601C025F-AMP
CMP9377-S-EVB vs CMPA5585030F-TB
CMP9377-S-EVB vs CMPA5585030F-AMP
CMP9377-S-EVB vs CMPA5585025F-TB
CMP9377-S-EVB vs CMPA5259100S-AMP1
CMP9377-S-EVB vs CMPA5259080S-AMP1
CMP9377-S-EVB vs CMPA5259050F-AMP
CMP9377-S-EVB vs CMPA5259025S-AMP1
CMP9377-S-EVB vs CMPA5259025F-AMP
CMP9377-S-EVB vs CMPA2738060F-AMP
CMP9377-S-EVB vs CMPA2735075F1-AMP
CMP9377-S-EVB vs CMPA2735030S-AMP1
CMP9377-S-EVB vs CMPA2735015S-AMP1
CMP9377-S-EVB vs CMPA2560025F-TB
CMP9377-S-EVB vs CMPA2560025F-AMP
CMP9377-S-EVB vs CMPA1D1J001S-AMP1
CMP9377-S-EVB vs CMPA1D1E025F-TB
CMP9377-S-EVB vs CMPA1D1E025F-AMP
CMP9377-S-EVB vs CMPA1C1D080F-AMP
CMP9377-S-EVB vs CMPA0760020F-AMP
CMP9377-S-EVB vs CMPA0560008S-AMP1
CMP9377-S-EVB vs CMPA0530002S-AMP1
CMP9377-S-EVB vs CMPA0527005F-AMP1
CMP9377-S-EVB vs CMPA0060025F-TB
CMP9377-S-EVB vs CMPA0060025F-AMP
CMP9377-S-EVB vs CMPA0060025F1-AMP
CMP9377-S-EVB vs CMPA0060002F-TB
CMP9377-S-EVB vs CMPA0060002F-AMP
CMP9377-S-EVB vs CMP9377-U-EVB
CMP9377-S-EVB vs CMP9010-1-EVB
CMP9377-S-EVB vs CMP9010-1C-EVB
CMP9377-S-EVB vs CMP535-1-EVB
CMP9377-S-EVB vs CMP4010-1-EVB
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller