☰
CMPA851A012S-AMP1
CMPA851A012S-AMP1
Active
Description:  CMPA851A012S DEV BOARD
Manufacturer:  Wolfspeed
History Price: $355.86
In Stock: 17500
CMPA851A012S-AMP1 Specification
Specification
Part No
CMPA851A012S-AMP1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
8.5GHz ~ 10.5GHz
Supplied Contents
CMPA851A012S
Type
Board(s)
CMPA851A012S-AMP1 Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA851A012S-AMP1 Compare Parts
  • CMPA851A012S-AMP1 vs CMPA901A035F-AMP
  • CMPA851A012S-AMP1 vs CMPA901A020S-AMP1
  • CMPA851A012S-AMP1 vs CMPA851A050S-AMP1
  • CMPA851A012S-AMP1 vs CMPA851A050F-AMP
  • CMPA851A012S-AMP1 vs CMPA801B030F-AMP
  • CMPA851A012S-AMP1 vs CMPA801B025F-AMP
  • CMPA851A012S-AMP1 vs CMPA601J025F-AMP
  • CMPA851A012S-AMP1 vs CMPA601C025F-AMP
  • CMPA851A012S-AMP1 vs CMPA5585030F-TB
  • CMPA851A012S-AMP1 vs CMPA5585030F-AMP
  • CMPA851A012S-AMP1 vs CMPA5585025F-TB
  • CMPA851A012S-AMP1 vs CMPA5259100S-AMP1
  • CMPA851A012S-AMP1 vs CMPA5259080S-AMP1
  • CMPA851A012S-AMP1 vs CMPA5259050F-AMP
  • CMPA851A012S-AMP1 vs CMPA5259025S-AMP1
  • CMPA851A012S-AMP1 vs CMPA5259025F-AMP
  • CMPA851A012S-AMP1 vs CMPA2738060F-AMP
  • CMPA851A012S-AMP1 vs CMPA2735075F1-AMP
  • CMPA851A012S-AMP1 vs CMPA2735030S-AMP1
  • CMPA851A012S-AMP1 vs CMPA2735015S-AMP1
  • CMPA851A012S-AMP1 vs CMPA2560025F-TB
  • CMPA851A012S-AMP1 vs CMPA2560025F-AMP
  • CMPA851A012S-AMP1 vs CMPA1D1J001S-AMP1
  • CMPA851A012S-AMP1 vs CMPA1D1E025F-TB
  • CMPA851A012S-AMP1 vs CMPA1D1E025F-AMP
  • CMPA851A012S-AMP1 vs CMPA1C1D080F-AMP
  • CMPA851A012S-AMP1 vs CMPA0760020F-AMP
  • CMPA851A012S-AMP1 vs CMPA0560008S-AMP1
  • CMPA851A012S-AMP1 vs CMPA0530002S-AMP1
  • CMPA851A012S-AMP1 vs CMPA0527005F-AMP1
  • CMPA851A012S-AMP1 vs CMPA0060025F-TB
  • CMPA851A012S-AMP1 vs CMPA0060025F-AMP
  • CMPA851A012S-AMP1 vs CMPA0060025F1-AMP
  • CMPA851A012S-AMP1 vs CMPA0060002F-TB
  • CMPA851A012S-AMP1 vs CMPA0060002F-AMP
  • CMPA851A012S-AMP1 vs CMP9377-U-EVB
  • CMPA851A012S-AMP1 vs CMP9377-S-EVB
  • CMPA851A012S-AMP1 vs CMP9010-1-EVB
  • CMPA851A012S-AMP1 vs CMP9010-1C-EVB
  • CMPA851A012S-AMP1 vs CMP535-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet