Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Wolfspeed CMPA0530002S-AMP1
CMPA0530002S-AMP1
Not For New Designs
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD FOR CMPA0530002S
Manufacturer:
Wolfspeed
Datasheet:
CMPA0530002S-AMP1 Datasheet
History Price: $654.48
In Stock: 42600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMPA0530002S-AMP1 Specification
Specification
Part No
CMPA0530002S-AMP1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
500MHz ~ 3GHz
Supplied Contents
CMPA0530002S
Type
Board(s)
CMPA0530002S-AMP1 PDF Datasheet
CMPA0530002S-AMP1 Datasheet
Click and Download: CMPA0530002S-AMP1 Datasheet
CMPA0530002S-AMP1 Related Parts
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA0530002S-AMP1 Compare Parts
CMPA0530002S-AMP1 vs CMPA901A035F-AMP
CMPA0530002S-AMP1 vs CMPA901A020S-AMP1
CMPA0530002S-AMP1 vs CMPA851A050S-AMP1
CMPA0530002S-AMP1 vs CMPA851A050F-AMP
CMPA0530002S-AMP1 vs CMPA801B030F-AMP
CMPA0530002S-AMP1 vs CMPA801B025F-AMP
CMPA0530002S-AMP1 vs CMPA601J025F-AMP
CMPA0530002S-AMP1 vs CMPA601C025F-AMP
CMPA0530002S-AMP1 vs CMPA5585030F-TB
CMPA0530002S-AMP1 vs CMPA5585030F-AMP
CMPA0530002S-AMP1 vs CMPA5585025F-TB
CMPA0530002S-AMP1 vs CMPA5259100S-AMP1
CMPA0530002S-AMP1 vs CMPA5259080S-AMP1
CMPA0530002S-AMP1 vs CMPA5259050F-AMP
CMPA0530002S-AMP1 vs CMPA5259025S-AMP1
CMPA0530002S-AMP1 vs CMPA5259025F-AMP
CMPA0530002S-AMP1 vs CMPA2738060F-AMP
CMPA0530002S-AMP1 vs CMPA2735075F1-AMP
CMPA0530002S-AMP1 vs CMPA2735030S-AMP1
CMPA0530002S-AMP1 vs CMPA2735015S-AMP1
CMPA0530002S-AMP1 vs CMPA2560025F-TB
CMPA0530002S-AMP1 vs CMPA2560025F-AMP
CMPA0530002S-AMP1 vs CMPA1D1J001S-AMP1
CMPA0530002S-AMP1 vs CMPA1D1E025F-TB
CMPA0530002S-AMP1 vs CMPA1D1E025F-AMP
CMPA0530002S-AMP1 vs CMPA1C1D080F-AMP
CMPA0530002S-AMP1 vs CMPA0760020F-AMP
CMPA0530002S-AMP1 vs CMPA0560008S-AMP1
CMPA0530002S-AMP1 vs CMPA0527005F-AMP1
CMPA0530002S-AMP1 vs CMPA0060025F-TB
CMPA0530002S-AMP1 vs CMPA0060025F-AMP
CMPA0530002S-AMP1 vs CMPA0060025F1-AMP
CMPA0530002S-AMP1 vs CMPA0060002F-TB
CMPA0530002S-AMP1 vs CMPA0060002F-AMP
CMPA0530002S-AMP1 vs CMP9377-U-EVB
CMPA0530002S-AMP1 vs CMP9377-S-EVB
CMPA0530002S-AMP1 vs CMP9010-1-EVB
CMPA0530002S-AMP1 vs CMP9010-1C-EVB
CMPA0530002S-AMP1 vs CMP535-1-EVB
CMPA0530002S-AMP1 vs CMP4010-1-EVB
Customer Reviews
4.95 out of 5.00 stars from 82 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!