☰
CGHV40200PP-AMP
CGHV40200PP-AMP
Active
Description:  CGHV40200PP DEV BOARD WITH HEMT
Manufacturer:  Wolfspeed
History Price: $1019.31
In Stock: 18880
CGHV40200PP-AMP Specification
Specification
Part No
CGHV40200PP-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transistor
For Use With/Related Products
0Hz ~ 3GHz
Supplied Contents
CGHV40200PP
Type
Board(s)
CGHV40200PP-AMP PDF Datasheet
CGHV40200PP-AMP Related Parts
CGH40006P-TB
CGH40006P-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40006P
CGH40006S-AMP1
CGH40006S-AMP1
Wolfspeed
FET RF HEMT 28V 100MA 440203
CGH40010F-AMP
CGH40010F-AMP
Wolfspeed
CGH40010F DEV BOARD WITH HEMT
CGH40010F-TB
CGH40010F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40010
CGH40025F-AMP
CGH40025F-AMP
Wolfspeed
CGH40025F DEV BOARD WITH HEMT
CGH40025F-TB
CGH40025F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40025
CGH40045F-TB
CGH40045F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40045
CGH40090PP-TB
CGH40090PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40090
CGH40120F-TB
CGH40120F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40120
CGH40180PP-TB
CGH40180PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40180
CGH55030F2-AMP
CGH55030F2-AMP
Wolfspeed
CGH55030F2 DEV BOARD WITH HEMT
CGHV14250F-AMP
CGHV14250F-AMP
Wolfspeed
CGHV14250F DEV BOARD WITH HEMT
CGHV40200PP-AMP Compare Parts
  • CGHV40200PP-AMP vs CGHV96050F2-TB
  • CGHV40200PP-AMP vs CGHV96050F2-AMP
  • CGHV40200PP-AMP vs CGHV59350F-TB
  • CGHV40200PP-AMP vs CGHV59350F-AMP
  • CGHV40200PP-AMP vs CGHV59070F-TB
  • CGHV40200PP-AMP vs CGHV50200F-AMP
  • CGHV40200PP-AMP vs CGHV40200PP-TB
  • CGHV40200PP-AMP vs CGHV40100P-AMP
  • CGHV40200PP-AMP vs CGHV40100F-TB
  • CGHV40200PP-AMP vs CGHV40100F-AMP
  • CGHV40200PP-AMP vs CGHV40050F-TB
  • CGHV40200PP-AMP vs CGHV40050F-AMP
  • CGHV40200PP-AMP vs CGHV40030-TB
  • CGHV40200PP-AMP vs CGHV40030F-AMP2
  • CGHV40200PP-AMP vs CGHV38375F-AMP
  • CGHV40200PP-AMP vs CGHV35400F-TB
  • CGHV40200PP-AMP vs CGHV35400F1-AMP
  • CGHV40200PP-AMP vs CGHV35150-TB
  • CGHV40200PP-AMP vs CGHV35150F-AMP
  • CGHV40200PP-AMP vs CGHV31500F-TB
  • CGHV40200PP-AMP vs CGHV31500F-AMP
  • CGHV40200PP-AMP vs CGHV27200-TB
  • CGHV40200PP-AMP vs CGHV27060MP-AMP3
  • CGHV40200PP-AMP vs CGHV27030S-AMP2
  • CGHV40200PP-AMP vs CGHV22200-TB
  • CGHV40200PP-AMP vs CGHV1F025S-AMP1
  • CGHV40200PP-AMP vs CGHV14500-TB
  • CGHV40200PP-AMP vs CGHV14500F-AMP
  • CGHV40200PP-AMP vs CGHV14250F-TB
  • CGHV40200PP-AMP vs CGHV14250F-AMP
  • CGHV40200PP-AMP vs CGH55030F2-AMP
  • CGHV40200PP-AMP vs CGH40180PP-TB
  • CGHV40200PP-AMP vs CGH40120F-TB
  • CGHV40200PP-AMP vs CGH40090PP-TB
  • CGHV40200PP-AMP vs CGH40045F-TB
  • CGHV40200PP-AMP vs CGH40025F-TB
  • CGHV40200PP-AMP vs CGH40025F-AMP
  • CGHV40200PP-AMP vs CGH40010F-TB
  • CGHV40200PP-AMP vs CGH40010F-AMP
  • CGHV40200PP-AMP vs CGH40006S-AMP1
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend