CGH40025F-TB
CGH40025F-TB
Discontinued at Digi-Key
Description:  BOARD DEMO AMP CIRCUIT CGH40025
Manufacturer:  Wolfspeed
History Price: $632.5
In Stock: 300
CGH40025F-TB Specification
Specification
Part No
CGH40025F-TB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
0Hz ~ 6GHz
Supplied Contents
CGH40025F
Type
Partially Populated Board - Main IC Not Included
CGH40025F-TB PDF Datasheet
CGH40025F-TB Related Parts
CGH40006P-TB
CGH40006P-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40006P
CGH40006S-AMP1
CGH40006S-AMP1
Wolfspeed
FET RF HEMT 28V 100MA 440203
CGH40010F-AMP
CGH40010F-AMP
Wolfspeed
CGH40010F DEV BOARD WITH HEMT
CGH40010F-TB
CGH40010F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40010
CGH40025F-AMP
CGH40025F-AMP
Wolfspeed
CGH40025F DEV BOARD WITH HEMT
CGH40045F-TB
CGH40045F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40045
CGH40090PP-TB
CGH40090PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40090
CGH40120F-TB
CGH40120F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40120
CGH40180PP-TB
CGH40180PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40180
CGH55030F2-AMP
CGH55030F2-AMP
Wolfspeed
CGH55030F2 DEV BOARD WITH HEMT
CGHV14250F-AMP
CGHV14250F-AMP
Wolfspeed
CGHV14250F DEV BOARD WITH HEMT
CGHV14250F-TB
CGHV14250F-TB
Wolfspeed
TEST FIXTURE FOR CGHV14250
CGH40025F-TB Compare Parts
  • CGH40025F-TB vs CGHV96050F2-TB
  • CGH40025F-TB vs CGHV96050F2-AMP
  • CGH40025F-TB vs CGHV59350F-TB
  • CGH40025F-TB vs CGHV59350F-AMP
  • CGH40025F-TB vs CGHV59070F-TB
  • CGH40025F-TB vs CGHV50200F-AMP
  • CGH40025F-TB vs CGHV40200PP-TB
  • CGH40025F-TB vs CGHV40200PP-AMP
  • CGH40025F-TB vs CGHV40100P-AMP
  • CGH40025F-TB vs CGHV40100F-TB
  • CGH40025F-TB vs CGHV40100F-AMP
  • CGH40025F-TB vs CGHV40050F-TB
  • CGH40025F-TB vs CGHV40050F-AMP
  • CGH40025F-TB vs CGHV40030-TB
  • CGH40025F-TB vs CGHV40030F-AMP2
  • CGH40025F-TB vs CGHV38375F-AMP
  • CGH40025F-TB vs CGHV35400F-TB
  • CGH40025F-TB vs CGHV35400F1-AMP
  • CGH40025F-TB vs CGHV35150-TB
  • CGH40025F-TB vs CGHV35150F-AMP
  • CGH40025F-TB vs CGHV31500F-TB
  • CGH40025F-TB vs CGHV31500F-AMP
  • CGH40025F-TB vs CGHV27200-TB
  • CGH40025F-TB vs CGHV27060MP-AMP3
  • CGH40025F-TB vs CGHV27030S-AMP2
  • CGH40025F-TB vs CGHV22200-TB
  • CGH40025F-TB vs CGHV1F025S-AMP1
  • CGH40025F-TB vs CGHV14500-TB
  • CGH40025F-TB vs CGHV14500F-AMP
  • CGH40025F-TB vs CGHV14250F-TB
  • CGH40025F-TB vs CGHV14250F-AMP
  • CGH40025F-TB vs CGH55030F2-AMP
  • CGH40025F-TB vs CGH40180PP-TB
  • CGH40025F-TB vs CGH40120F-TB
  • CGH40025F-TB vs CGH40090PP-TB
  • CGH40025F-TB vs CGH40045F-TB
  • CGH40025F-TB vs CGH40025F-AMP
  • CGH40025F-TB vs CGH40010F-TB
  • CGH40025F-TB vs CGH40010F-AMP
  • CGH40025F-TB vs CGH40006S-AMP1
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.