☰
CGHV38375F-AMP
CGHV38375F-AMP
Not For New Designs
Description:  CGHV38375F DEV BOARD
Manufacturer:  Wolfspeed
History Price: $1508.98
In Stock: 43760
CGHV38375F-AMP Specification
Specification
Part No
CGHV38375F-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2.75GHz ~ 3.75GHz
Supplied Contents
CGHV38375F
Type
Board(s)
CGHV38375F-AMP PDF Datasheet
CGHV38375F-AMP Related Parts
CGH40006P-TB
CGH40006P-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40006P
CGH40006S-AMP1
CGH40006S-AMP1
Wolfspeed
FET RF HEMT 28V 100MA 440203
CGH40010F-AMP
CGH40010F-AMP
Wolfspeed
CGH40010F DEV BOARD WITH HEMT
CGH40010F-TB
CGH40010F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40010
CGH40025F-AMP
CGH40025F-AMP
Wolfspeed
CGH40025F DEV BOARD WITH HEMT
CGH40025F-TB
CGH40025F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40025
CGH40045F-TB
CGH40045F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40045
CGH40090PP-TB
CGH40090PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40090
CGH40120F-TB
CGH40120F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40120
CGH40180PP-TB
CGH40180PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40180
CGH55030F2-AMP
CGH55030F2-AMP
Wolfspeed
CGH55030F2 DEV BOARD WITH HEMT
CGHV14250F-AMP
CGHV14250F-AMP
Wolfspeed
CGHV14250F DEV BOARD WITH HEMT
CGHV38375F-AMP Compare Parts
  • CGHV38375F-AMP vs CGHV96050F2-TB
  • CGHV38375F-AMP vs CGHV96050F2-AMP
  • CGHV38375F-AMP vs CGHV59350F-TB
  • CGHV38375F-AMP vs CGHV59350F-AMP
  • CGHV38375F-AMP vs CGHV59070F-TB
  • CGHV38375F-AMP vs CGHV50200F-AMP
  • CGHV38375F-AMP vs CGHV40200PP-TB
  • CGHV38375F-AMP vs CGHV40200PP-AMP
  • CGHV38375F-AMP vs CGHV40100P-AMP
  • CGHV38375F-AMP vs CGHV40100F-TB
  • CGHV38375F-AMP vs CGHV40100F-AMP
  • CGHV38375F-AMP vs CGHV40050F-TB
  • CGHV38375F-AMP vs CGHV40050F-AMP
  • CGHV38375F-AMP vs CGHV40030-TB
  • CGHV38375F-AMP vs CGHV40030F-AMP2
  • CGHV38375F-AMP vs CGHV35400F-TB
  • CGHV38375F-AMP vs CGHV35400F1-AMP
  • CGHV38375F-AMP vs CGHV35150-TB
  • CGHV38375F-AMP vs CGHV35150F-AMP
  • CGHV38375F-AMP vs CGHV31500F-TB
  • CGHV38375F-AMP vs CGHV31500F-AMP
  • CGHV38375F-AMP vs CGHV27200-TB
  • CGHV38375F-AMP vs CGHV27060MP-AMP3
  • CGHV38375F-AMP vs CGHV27030S-AMP2
  • CGHV38375F-AMP vs CGHV22200-TB
  • CGHV38375F-AMP vs CGHV1F025S-AMP1
  • CGHV38375F-AMP vs CGHV14500-TB
  • CGHV38375F-AMP vs CGHV14500F-AMP
  • CGHV38375F-AMP vs CGHV14250F-TB
  • CGHV38375F-AMP vs CGHV14250F-AMP
  • CGHV38375F-AMP vs CGH55030F2-AMP
  • CGHV38375F-AMP vs CGH40180PP-TB
  • CGHV38375F-AMP vs CGH40120F-TB
  • CGHV38375F-AMP vs CGH40090PP-TB
  • CGHV38375F-AMP vs CGH40045F-TB
  • CGHV38375F-AMP vs CGH40025F-TB
  • CGHV38375F-AMP vs CGH40025F-AMP
  • CGHV38375F-AMP vs CGH40010F-TB
  • CGHV38375F-AMP vs CGH40010F-AMP
  • CGHV38375F-AMP vs CGH40006S-AMP1
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend