☰
CGH40180PP-AMP
CGH40180PP-AMP
Not For New Designs
Description:  CGH40180PP DEV BOARD WITH HEMT
Manufacturer:  Wolfspeed
History Price: $1125.91
In Stock: 29280
CGH40180PP-AMP Specification
Specification
Part No
CGH40180PP-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
HEMT
For Use With/Related Products
0Hz ~ 2.5GHz
Supplied Contents
CGH40180PP
Type
Board(s)
CGH40180PP-AMP PDF Datasheet
CGH40180PP-AMP Related Parts
CGH40006P-TB
CGH40006P-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40006P
CGH40006S-AMP1
CGH40006S-AMP1
Wolfspeed
FET RF HEMT 28V 100MA 440203
CGH40010F-AMP
CGH40010F-AMP
Wolfspeed
CGH40010F DEV BOARD WITH HEMT
CGH40010F-TB
CGH40010F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40010
CGH40025F-AMP
CGH40025F-AMP
Wolfspeed
CGH40025F DEV BOARD WITH HEMT
CGH40025F-TB
CGH40025F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40025
CGH40045F-TB
CGH40045F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40045
CGH40090PP-TB
CGH40090PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40090
CGH40120F-TB
CGH40120F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40120
CGH40180PP-TB
CGH40180PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40180
CGH55030F2-AMP
CGH55030F2-AMP
Wolfspeed
CGH55030F2 DEV BOARD WITH HEMT
CGHV14250F-AMP
CGHV14250F-AMP
Wolfspeed
CGHV14250F DEV BOARD WITH HEMT
CGH40180PP-AMP Description
The Wolfspeed CGH40180PP-AMP is a high-performance power amplifier designed for use in various RF (radio frequency) applications, particularly in the telecommunications and industrial sectors. This amplifier is part of Wolfspeed%27s extensive portfolio of GaN (gallium nitride) technology products, which are known for their efficiency, high power density, and reliability. The CGH40180PP-AMP is specifically engineered to deliver exceptional performance in demanding environments.

## Overview

The CGH40180PP-AMP is a 180W power amplifier that operates in the frequency range of 1.8 to 2.2 GHz. It is designed to provide high linearity and efficiency, making it suitable for applications such as base stations, radar systems, and other RF communication systems. The use of GaN technology allows the amplifier to achieve higher output power levels while maintaining a compact form factor, which is essential for modern RF applications.

## Key Features

1. High Power Output: The CGH40180PP-AMP delivers a maximum output power of 180W, making it suitable for high-power applications that require robust performance.

2. Wide Frequency Range: Operating within the 1.8 to 2.2 GHz frequency range, this amplifier is versatile and can be used in various RF applications, including LTE and 5G communications.

3. High Efficiency: The amplifier is designed to operate with high efficiency, which reduces power consumption and thermal management requirements. This is particularly important in applications where energy efficiency is critical.

4. Excellent Linearity: The CGH40180PP-AMP provides excellent linearity, ensuring minimal distortion and high-quality signal transmission, which is essential for communication systems.

5. Robust Design: The amplifier is built to withstand harsh operating conditions, making it suitable for outdoor and industrial applications. Its rugged design ensures reliability and longevity.

6. Integrated Thermal Management: The amplifier features integrated thermal management solutions to dissipate heat effectively, ensuring stable operation even at high power levels.

## Specifications

- Frequency Range: 1.8 to 2.2 GHz
- Output Power:
- P1dB: 180W (typical)
- PSAT: 200W (typical)
- Gain:
- Small Signal Gain: 20 dB (typical)
- Power Gain: 16 dB (typical at P1dB)
- Efficiency:
- Drain Efficiency: 60% (typical at P1dB)
- Input/Output Impedance:
- Input: 50 ohms
- Output: 50 ohms
- Power Supply Voltage:
- VDS: 50V
- VGS: -2V (typical)
- Thermal Resistance:
- Junction-to-Case: 0.2°C/W (typical)
- Operating Temperature Range:
- -40°C to +85°C
- Package Type:
- Flanged ceramic package (specific dimensions may vary)

## Applications

The Wolfspeed CGH40180PP-AMP is suitable for a variety of applications, including:

- Telecommunications: Used in base stations for cellular networks, including LTE and 5G, where high power and efficiency are required.
- Radar Systems: Ideal for radar applications that demand high output power and precision.
- Industrial RF Applications: Suitable for industrial heating, plasma generation, and other RF applications that require robust performance.
- Test Equipment: Can be utilized in RF test equipment for signal generation and amplification.

## Conclusion

The Wolfspeed CGH40180PP-AMP is a powerful and efficient RF power amplifier that leverages GaN technology to deliver high performance in a compact design. With its wide frequency range, high output power, and excellent linearity, it is well-suited for demanding applications in telecommunications, radar, and industrial sectors. The amplifier%27s robust design and integrated thermal management features ensure reliable operation in various environments, making it a valuable component for engineers and developers working on advanced RF systems.
CGH40180PP-AMP Compare Parts
  • CGH40180PP-AMP vs CGHV96050F2-TB
  • CGH40180PP-AMP vs CGHV96050F2-AMP
  • CGH40180PP-AMP vs CGHV59350F-TB
  • CGH40180PP-AMP vs CGHV59350F-AMP
  • CGH40180PP-AMP vs CGHV59070F-TB
  • CGH40180PP-AMP vs CGHV50200F-AMP
  • CGH40180PP-AMP vs CGHV40200PP-TB
  • CGH40180PP-AMP vs CGHV40200PP-AMP
  • CGH40180PP-AMP vs CGHV40100P-AMP
  • CGH40180PP-AMP vs CGHV40100F-TB
  • CGH40180PP-AMP vs CGHV40100F-AMP
  • CGH40180PP-AMP vs CGHV40050F-TB
  • CGH40180PP-AMP vs CGHV40050F-AMP
  • CGH40180PP-AMP vs CGHV40030-TB
  • CGH40180PP-AMP vs CGHV40030F-AMP2
  • CGH40180PP-AMP vs CGHV38375F-AMP
  • CGH40180PP-AMP vs CGHV35400F-TB
  • CGH40180PP-AMP vs CGHV35400F1-AMP
  • CGH40180PP-AMP vs CGHV35150-TB
  • CGH40180PP-AMP vs CGHV35150F-AMP
  • CGH40180PP-AMP vs CGHV31500F-TB
  • CGH40180PP-AMP vs CGHV31500F-AMP
  • CGH40180PP-AMP vs CGHV27200-TB
  • CGH40180PP-AMP vs CGHV27060MP-AMP3
  • CGH40180PP-AMP vs CGHV27030S-AMP2
  • CGH40180PP-AMP vs CGHV22200-TB
  • CGH40180PP-AMP vs CGHV1F025S-AMP1
  • CGH40180PP-AMP vs CGHV14500-TB
  • CGH40180PP-AMP vs CGHV14500F-AMP
  • CGH40180PP-AMP vs CGHV14250F-TB
  • CGH40180PP-AMP vs CGHV14250F-AMP
  • CGH40180PP-AMP vs CGH55030F2-AMP
  • CGH40180PP-AMP vs CGH40180PP-TB
  • CGH40180PP-AMP vs CGH40120F-TB
  • CGH40180PP-AMP vs CGH40090PP-TB
  • CGH40180PP-AMP vs CGH40045F-TB
  • CGH40180PP-AMP vs CGH40025F-TB
  • CGH40180PP-AMP vs CGH40025F-AMP
  • CGH40180PP-AMP vs CGH40010F-TB
  • CGH40180PP-AMP vs CGH40010F-AMP
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!