☰
TS1005DB
TS1005DB
Discontinued at Digi-Key
Description:  BOARD EVAL FOR TS1005
Manufacturer:  Touchstone Semiconductor
Datasheet:   TS1005DB Datasheet
History Price: $61.86
In Stock: 34770
TS1005DB Specification
Specification
Part No
TS1005DB
Category
Op Amp Evaluation Boards
Manufacturer
Touchstone Semiconductor
Series
NanoWatt Analog?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Rail-to-Rail
Slew Rate
0.0075V/?s
Voltage - Supply, Single/Dual
-
Board Type
15 mA
Supplied Contents
1.3 ?A
Utilized IC / Part
0.8V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
TS1005
TS1005DB Related Parts
TS1100-25DB
TS1100-25DB
Silicon Labs
BOARD DEMO TS1100-25 OPAMP
TS1101-25DB
TS1101-25DB
Silicon Labs
BOARD DEMO TS1101-25 OPAMP
TS1100-100DB
TS1100-100DB
Silicon Labs
DEMO BOARD TS1100-100 OPAMP
TS1100-200DB
TS1100-200DB
Silicon Labs
DEMO BOARD TS1100-200 OPAMP
TS1100-50DB
TS1100-50DB
Silicon Labs
DEMO BOARD TS1100-50 OPAMP
TS1101-100DB
TS1101-100DB
Silicon Labs
DEMO BOARD TS1101-100 OPAMP
TS1101-200DB
TS1101-200DB
Silicon Labs
DEMO BOARD TS1101-200 OPAMP
TS1101-50DB
TS1101-50DB
Silicon Labs
DEMO BOARD TS1101-50 OPAMP
TS1102-100DB
TS1102-100DB
Silicon Labs
DEMO BOARD TS1102-100 OPAMP
TS1102-200DB
TS1102-200DB
Silicon Labs
DEMO BOARD TS1102-200 OPAMP
TS1102-25DB
TS1102-25DB
Silicon Labs
DEMO BOARD TS1102-25 OPAMP
TS1102-50DB
TS1102-50DB
Silicon Labs
DEMO BOARD TS1102-50 OPAMP
TS1005DB Compare Parts
  • TS1005DB vs TS1100-25DB
  • TS1005DB vs TS1110-20DB
  • TS1005DB vs TS1110-200DB
  • TS1005DB vs TS1109-20DB
  • TS1005DB vs TS1109-200DB
  • TS1005DB vs TS1108-20DB
  • TS1005DB vs TS1108-200DB
  • TS1005DB vs TS1107-20DB
  • TS1005DB vs TS1107-200DB
  • TS1005DB vs TS1106-20DB
  • TS1005DB vs TS1106-200DB
  • TS1005DB vs TS1105-20DB
  • TS1005DB vs TS1105-200DB
  • TS1005DB vs TS1103-50DB
  • TS1005DB vs TS1103-25DB
  • TS1005DB vs TS1103-200DB
  • TS1005DB vs TS1103-100DB
  • TS1005DB vs TS1102-50DB
  • TS1005DB vs TS1102-25DB
  • TS1005DB vs TS1102-200DB
  • TS1005DB vs TS1102-100DB
  • TS1005DB vs TS1101-50DB
  • TS1005DB vs TS1101-200DB
  • TS1005DB vs TS1101-100DB
  • TS1005DB vs TS1100-50DB
  • TS1005DB vs TS1100-200DB
  • TS1005DB vs TS1100-100DB
  • TS1005DB vs TS1103-50DB
  • TS1005DB vs TS1103-25DB
  • TS1005DB vs TS1103-200DB
  • TS1005DB vs TS1103-100DB
  • TS1005DB vs TS1102-50DB
  • TS1005DB vs TS1102-25DB
  • TS1005DB vs TS1101-25DB
  • TS1005DB vs TS1100-25DB
  • TS1005DB vs TS1005DB-SOT
  • TS1005DB vs TS1003DB-SOT
  • TS1005DB vs TS1003DB
  • TS1005DB vs TS1001DB
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci