TS1102-100DB
TS1102-100DB
Obsolete
Description:  DEMO BOARD TS1102-100 OPAMP
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 46100
TS1102-100DB Specification
Specification
Part No
TS1102-100DB
Category
Op Amp Evaluation Boards
Manufacturer
Silicon Labs
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Current Sense
Output Type
Single-Ended
Slew Rate
-
Voltage - Supply, Single/Dual
4.5 kHz
Board Type
-
Supplied Contents
680 nA
Utilized IC / Part
2V ~ 27V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
TS1102-100
TS1102-100DB PDF Datasheet
TS1102-100DB Related Parts
TS1100-25DB
TS1100-25DB
Silicon Labs
BOARD DEMO TS1100-25 OPAMP
TS1101-25DB
TS1101-25DB
Silicon Labs
BOARD DEMO TS1101-25 OPAMP
TS1100-100DB
TS1100-100DB
Silicon Labs
DEMO BOARD TS1100-100 OPAMP
TS1100-200DB
TS1100-200DB
Silicon Labs
DEMO BOARD TS1100-200 OPAMP
TS1100-50DB
TS1100-50DB
Silicon Labs
DEMO BOARD TS1100-50 OPAMP
TS1101-100DB
TS1101-100DB
Silicon Labs
DEMO BOARD TS1101-100 OPAMP
TS1101-200DB
TS1101-200DB
Silicon Labs
DEMO BOARD TS1101-200 OPAMP
TS1101-50DB
TS1101-50DB
Silicon Labs
DEMO BOARD TS1101-50 OPAMP
TS1102-200DB
TS1102-200DB
Silicon Labs
DEMO BOARD TS1102-200 OPAMP
TS1102-25DB
TS1102-25DB
Silicon Labs
DEMO BOARD TS1102-25 OPAMP
TS1102-50DB
TS1102-50DB
Silicon Labs
DEMO BOARD TS1102-50 OPAMP
TS1103-100DB
TS1103-100DB
Silicon Labs
DEMO BOARD TS1103-100 OPAMP
TS1102-100DB Compare Parts
  • TS1102-100DB vs TS1100-25DB
  • TS1102-100DB vs TS1110-20DB
  • TS1102-100DB vs TS1110-200DB
  • TS1102-100DB vs TS1109-20DB
  • TS1102-100DB vs TS1109-200DB
  • TS1102-100DB vs TS1108-20DB
  • TS1102-100DB vs TS1108-200DB
  • TS1102-100DB vs TS1107-20DB
  • TS1102-100DB vs TS1107-200DB
  • TS1102-100DB vs TS1106-20DB
  • TS1102-100DB vs TS1106-200DB
  • TS1102-100DB vs TS1105-20DB
  • TS1102-100DB vs TS1105-200DB
  • TS1102-100DB vs TS1103-50DB
  • TS1102-100DB vs TS1103-25DB
  • TS1102-100DB vs TS1103-200DB
  • TS1102-100DB vs TS1103-100DB
  • TS1102-100DB vs TS1102-50DB
  • TS1102-100DB vs TS1102-25DB
  • TS1102-100DB vs TS1102-200DB
  • TS1102-100DB vs TS1101-50DB
  • TS1102-100DB vs TS1101-200DB
  • TS1102-100DB vs TS1101-100DB
  • TS1102-100DB vs TS1100-50DB
  • TS1102-100DB vs TS1100-200DB
  • TS1102-100DB vs TS1100-100DB
  • TS1102-100DB vs TS1103-50DB
  • TS1102-100DB vs TS1103-25DB
  • TS1102-100DB vs TS1103-200DB
  • TS1102-100DB vs TS1103-100DB
  • TS1102-100DB vs TS1102-50DB
  • TS1102-100DB vs TS1102-25DB
  • TS1102-100DB vs TS1101-25DB
  • TS1102-100DB vs TS1100-25DB
  • TS1102-100DB vs TS1005DB-SOT
  • TS1102-100DB vs TS1005DB
  • TS1102-100DB vs TS1003DB-SOT
  • TS1102-100DB vs TS1003DB
  • TS1102-100DB vs TS1001DB
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend