TS1005DB-SOT
TS1005DB-SOT
Discontinued at Digi-Key
Description:  TS1005 SOT23-5 OP AMP DEMO BOARD
Manufacturer:  Touchstone Semiconductor
History Price: $61.86
In Stock: 4000
TS1005DB-SOT Specification
Specification
Part No
TS1005DB-SOT
Category
Op Amp Evaluation Boards
Manufacturer
Touchstone Semiconductor
Series
NanoWatt Analog?
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
Rail-to-Rail
Slew Rate
0.0075V/?s
Voltage - Supply, Single/Dual
-
Board Type
15 mA
Supplied Contents
1.3 ?A
Utilized IC / Part
0.8V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
TS1005
TS1005DB-SOT Related Parts
TS1100-25DB
TS1100-25DB
Silicon Labs
BOARD DEMO TS1100-25 OPAMP
TS1101-25DB
TS1101-25DB
Silicon Labs
BOARD DEMO TS1101-25 OPAMP
TS1100-100DB
TS1100-100DB
Silicon Labs
DEMO BOARD TS1100-100 OPAMP
TS1100-200DB
TS1100-200DB
Silicon Labs
DEMO BOARD TS1100-200 OPAMP
TS1100-50DB
TS1100-50DB
Silicon Labs
DEMO BOARD TS1100-50 OPAMP
TS1101-100DB
TS1101-100DB
Silicon Labs
DEMO BOARD TS1101-100 OPAMP
TS1101-200DB
TS1101-200DB
Silicon Labs
DEMO BOARD TS1101-200 OPAMP
TS1101-50DB
TS1101-50DB
Silicon Labs
DEMO BOARD TS1101-50 OPAMP
TS1102-100DB
TS1102-100DB
Silicon Labs
DEMO BOARD TS1102-100 OPAMP
TS1102-200DB
TS1102-200DB
Silicon Labs
DEMO BOARD TS1102-200 OPAMP
TS1102-25DB
TS1102-25DB
Silicon Labs
DEMO BOARD TS1102-25 OPAMP
TS1102-50DB
TS1102-50DB
Silicon Labs
DEMO BOARD TS1102-50 OPAMP
TS1005DB-SOT Compare Parts
  • TS1005DB-SOT vs TS1100-25DB
  • TS1005DB-SOT vs TS1110-20DB
  • TS1005DB-SOT vs TS1110-200DB
  • TS1005DB-SOT vs TS1109-20DB
  • TS1005DB-SOT vs TS1109-200DB
  • TS1005DB-SOT vs TS1108-20DB
  • TS1005DB-SOT vs TS1108-200DB
  • TS1005DB-SOT vs TS1107-20DB
  • TS1005DB-SOT vs TS1107-200DB
  • TS1005DB-SOT vs TS1106-20DB
  • TS1005DB-SOT vs TS1106-200DB
  • TS1005DB-SOT vs TS1105-20DB
  • TS1005DB-SOT vs TS1105-200DB
  • TS1005DB-SOT vs TS1103-50DB
  • TS1005DB-SOT vs TS1103-25DB
  • TS1005DB-SOT vs TS1103-200DB
  • TS1005DB-SOT vs TS1103-100DB
  • TS1005DB-SOT vs TS1102-50DB
  • TS1005DB-SOT vs TS1102-25DB
  • TS1005DB-SOT vs TS1102-200DB
  • TS1005DB-SOT vs TS1102-100DB
  • TS1005DB-SOT vs TS1101-50DB
  • TS1005DB-SOT vs TS1101-200DB
  • TS1005DB-SOT vs TS1101-100DB
  • TS1005DB-SOT vs TS1100-50DB
  • TS1005DB-SOT vs TS1100-200DB
  • TS1005DB-SOT vs TS1100-100DB
  • TS1005DB-SOT vs TS1103-50DB
  • TS1005DB-SOT vs TS1103-25DB
  • TS1005DB-SOT vs TS1103-200DB
  • TS1005DB-SOT vs TS1103-100DB
  • TS1005DB-SOT vs TS1102-50DB
  • TS1005DB-SOT vs TS1102-25DB
  • TS1005DB-SOT vs TS1101-25DB
  • TS1005DB-SOT vs TS1100-25DB
  • TS1005DB-SOT vs TS1005DB
  • TS1005DB-SOT vs TS1003DB-SOT
  • TS1005DB-SOT vs TS1003DB
  • TS1005DB-SOT vs TS1001DB
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend