☰
ASR00017
ASR00017
Active
Description:  45MM WHEEL
Manufacturer:  TinyCircuits
Datasheet:   ASR00017 Datasheet
History Price: $3.95
In Stock: 23815
ASR00017 Specification
Specification
Part No
ASR00017
Category
Kits Accessories
Manufacturer
TinyCircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Wheel
For Use With/Related Products
-
ASR00017 PDF Datasheet
ASR00017 Related Parts
ASR00013
ASR00013
TinyCircuits
JR SERVO CONNECTOR PIGTAIL 100MM
ASR00014-100
ASR00014-100
TinyCircuits
3-PIN JST-SH PIGTAIL 100MM
ASR00015-100
ASR00015-100
TinyCircuits
2-PIN JST-SH PIGTAIL 100MM
ASR00015-50
ASR00015-50
TinyCircuits
2-PIN JST-SH PIGTAIL 50MM
ASR00030-B
ASR00030-B
TinyCircuits
PREWIRED LED BLUE
ASR00030-G
ASR00030-G
TinyCircuits
PREWIRED LED GREEN
ASR00030-R
ASR00030-R
TinyCircuits
PREWIRED LED RED
ASR00017 Compare Parts
  • ASR00017 vs ASR00015-100
  • ASR00017 vs ASR00014-100
  • ASR00017 vs ASR00013
  • ASR00017 vs ASR00030-R
  • ASR00017 vs ASR00030-G
  • ASR00017 vs ASR00030-B
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.