Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ TinyCircuits ASR00014-100
ASR00014-100
Active
Kits Accessories
Description:
3-PIN JST-SH PIGTAIL 100MM
Manufacturer:
TinyCircuits
Datasheet:
ASR00014-100 Datasheet
History Price: $1.49
In Stock: 47520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASR00014-100 Specification
Specification
Part No
ASR00014-100
Category
Kits Accessories
Manufacturer
TinyCircuits
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
TinyDuino
ASR00014-100 PDF Datasheet
ASR00014-100 Datasheet
Click and Download: ASR00014-100 Datasheet
ASR00014-100 Related Parts
ASR00013
TinyCircuits
JR SERVO CONNECTOR PIGTAIL 100MM
ASR00015-100
TinyCircuits
2-PIN JST-SH PIGTAIL 100MM
ASR00015-50
TinyCircuits
2-PIN JST-SH PIGTAIL 50MM
ASR00017
TinyCircuits
45MM WHEEL
ASR00030-B
TinyCircuits
PREWIRED LED BLUE
ASR00030-G
TinyCircuits
PREWIRED LED GREEN
ASR00030-R
TinyCircuits
PREWIRED LED RED
ASR00014-100 Compare Parts
ASR00014-100 vs ASR00015-50
ASR00014-100 vs ASR00015-100
ASR00014-100 vs ASR00013
ASR00014-100 vs ASR00030-R
ASR00014-100 vs ASR00030-G
ASR00014-100 vs ASR00030-B
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.