Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ TinyCircuits ASD2421-R
ASD2421-R
Active
Expansion Boards, Daughter Cards
Description:
TINYSHIELD7SEGMENTLEDS
Manufacturer:
TinyCircuits
Datasheet:
ASD2421-R Datasheet
History Price: $19.95
In Stock: 2990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ASD2421-R Specification
Specification
Part No
ASD2421-R
Category
Expansion Boards, Daughter Cards
Manufacturer
TinyCircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
TinyDuino
Platform
Display
Type
7-Segment 2-Digit
Function
SX1506
Utilized IC / Part
Board(s)
ASD2421-R PDF Datasheet
ASD2421-R Datasheet
Click and Download: ASD2421-R Datasheet
ASD2421-R Related Parts
ASD2005-R
TinyCircuits
PROTOTERMINAL NOTINSTALLED
ASD2005-R-T
TinyCircuits
PROTOTERMINAL INCLUDED NOTSOLDER
ASD2005-R-T-I
TinyCircuits
PROTOTERMINAL INCLUDED&INSTALLED
ASD2009-R
TinyCircuits
PROTOBOARD NOTOP CONNECTOR
ASD2009-R-T
TinyCircuits
PROTOBOARDWITHTOP CONNECTOR
ASD2020
TinyCircuits
JOYSTICKTINYSHIELD
ASD2021-2-6
TinyCircuits
RIBBONCABLEEXTENDER
ASD2022
TinyCircuits
WIRELING ADAPTER TINYSHIELD
ASD2101-R
TinyCircuits
TINYSHIELDUSB&ICP(SIDE MOUNT)
ASD2101-R-T
TinyCircuits
TINYSHIELDUSB&ICP(TOP MOUNT)
ASD2116-R
TinyCircuits
TINYSHIELDBLUETOOTHLOW ENERGYST
ASD2123-R
TinyCircuits
TINYSHIELDWIFI
ASD2421-R Compare Parts
ASD2421-R vs ASD2831-R
ASD2421-R vs ASD2811-R
ASD2421-R vs ASD2614-R
ASD2421-R vs ASD2613-R
ASD2421-R vs ASD2511-R-T
ASD2421-R vs ASD2511-R-P
ASD2421-R vs ASD2511-R-N-T-P-L
ASD2421-R vs ASD2511-R-N
ASD2421-R vs ASD2511-R-A
ASD2421-R vs ASD2501-R
ASD2421-R vs ASD2431-R
ASD2421-R vs ASD2413-R-LR
ASD2421-R vs ASD2413-R-LG
ASD2421-R vs ASD2413-R-LA
ASD2421-R vs ASD2412-R-LR
ASD2421-R vs ASD2412-R-LG
ASD2421-R vs ASD2412-R-LA
ASD2421-R vs ASD2411-R-LR
ASD2421-R vs ASD2411-R-LG
ASD2421-R vs ASD2411-R-LA
ASD2421-R vs ASD2302-R-C
ASD2421-R vs ASD2302-R
ASD2421-R vs ASD2202-R-F
ASD2421-R vs ASD2202-R-E
ASD2421-R vs ASD2201-R
ASD2421-R vs ASD2162-R
ASD2421-R vs ASD2123-R
ASD2421-R vs ASD2116-R
ASD2421-R vs ASD2101-R-T
ASD2421-R vs ASD2101-R
ASD2421-R vs ASD2022
ASD2421-R vs ASD2021-2-6
ASD2421-R vs ASD2020
ASD2421-R vs ASD2009-R-T
ASD2421-R vs ASD2009-R
ASD2421-R vs ASD2005-R-T-I
ASD2421-R vs ASD2005-R-T
ASD2421-R vs ASD2005-R
ASD2421-R vs ASD2511-R-L
ASD2421-R vs ASD2511-R-C
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described