☰
ASD2022
ASD2022
Active
Description:  WIRELING ADAPTER TINYSHIELD
Manufacturer:  TinyCircuits
Datasheet:   ASD2022 Datasheet
History Price: $9.95
In Stock: 39780
ASD2022 Specification
Specification
Part No
ASD2022
Category
Expansion Boards, Daughter Cards
Manufacturer
TinyCircuits
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
TinyDuino
Platform
Interface
Type
Wireling to TinyDuino TinyShield
Function
PCA9544A
Utilized IC / Part
Board(s)
ASD2022 PDF Datasheet
ASD2022 Related Parts
ASD2005-R
ASD2005-R
TinyCircuits
PROTOTERMINAL NOTINSTALLED
ASD2005-R-T
ASD2005-R-T
TinyCircuits
PROTOTERMINAL INCLUDED NOTSOLDER
ASD2005-R-T-I
ASD2005-R-T-I
TinyCircuits
PROTOTERMINAL INCLUDED&INSTALLED
ASD2009-R
ASD2009-R
TinyCircuits
PROTOBOARD NOTOP CONNECTOR
ASD2009-R-T
ASD2009-R-T
TinyCircuits
PROTOBOARDWITHTOP CONNECTOR
ASD2020
ASD2020
TinyCircuits
JOYSTICKTINYSHIELD
ASD2021-2-6
ASD2021-2-6
TinyCircuits
RIBBONCABLEEXTENDER
ASD2101-R
ASD2101-R
TinyCircuits
TINYSHIELDUSB&ICP(SIDE MOUNT)
ASD2101-R-T
ASD2101-R-T
TinyCircuits
TINYSHIELDUSB&ICP(TOP MOUNT)
ASD2116-R
ASD2116-R
TinyCircuits
TINYSHIELDBLUETOOTHLOW ENERGYST
ASD2123-R
ASD2123-R
TinyCircuits
TINYSHIELDWIFI
ASD2162-R
ASD2162-R
TinyCircuits
433MHZLONGRANGERADIO TINYSHIELD
ASD2022 Compare Parts
  • ASD2022 vs ASD2831-R
  • ASD2022 vs ASD2811-R
  • ASD2022 vs ASD2614-R
  • ASD2022 vs ASD2613-R
  • ASD2022 vs ASD2511-R-T
  • ASD2022 vs ASD2511-R-P
  • ASD2022 vs ASD2511-R-N-T-P-L
  • ASD2022 vs ASD2511-R-N
  • ASD2022 vs ASD2511-R-A
  • ASD2022 vs ASD2501-R
  • ASD2022 vs ASD2431-R
  • ASD2022 vs ASD2421-R
  • ASD2022 vs ASD2413-R-LR
  • ASD2022 vs ASD2413-R-LG
  • ASD2022 vs ASD2413-R-LA
  • ASD2022 vs ASD2412-R-LR
  • ASD2022 vs ASD2412-R-LG
  • ASD2022 vs ASD2412-R-LA
  • ASD2022 vs ASD2411-R-LR
  • ASD2022 vs ASD2411-R-LG
  • ASD2022 vs ASD2411-R-LA
  • ASD2022 vs ASD2302-R-C
  • ASD2022 vs ASD2302-R
  • ASD2022 vs ASD2202-R-F
  • ASD2022 vs ASD2202-R-E
  • ASD2022 vs ASD2201-R
  • ASD2022 vs ASD2162-R
  • ASD2022 vs ASD2123-R
  • ASD2022 vs ASD2116-R
  • ASD2022 vs ASD2101-R-T
  • ASD2022 vs ASD2101-R
  • ASD2022 vs ASD2021-2-6
  • ASD2022 vs ASD2020
  • ASD2022 vs ASD2009-R-T
  • ASD2022 vs ASD2009-R
  • ASD2022 vs ASD2005-R-T-I
  • ASD2022 vs ASD2005-R-T
  • ASD2022 vs ASD2005-R
  • ASD2022 vs ASD2511-R-L
  • ASD2022 vs ASD2511-R-C
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described