Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Texas Instruments TPS92602EVM
TPS92602EVM
Active
LED Driver Evaluation Boards
Description:
EVALUATION MODULE
Manufacturer:
Texas Instruments
Datasheet:
TPS92602EVM Datasheet
History Price: $178.8
In Stock: 42990
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS92602EVM Specification
Specification
Part No
TPS92602EVM
Category
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
250mA
Outputs and Type
2, Non-Isolated
Voltage - Output
27.4V
Features
Dimmable
Voltage - Input
5.86V ~ 40V
Supplied Contents
Board(s)
Utilized IC / Part
TPS92602-Q1
TPS92602EVM PDF Datasheet
TPS92602EVM Datasheet
Click and Download: TPS92602EVM Datasheet
TPS92602EVM Related Parts
TPS40211EVM-352
Texas Instruments
EVAL MODULE FOR TPS40211-352
TPS54160EVM-535
Texas Instruments
EVALUATION MODULE FOR TPS54160
TPS54200EVM-818
Texas Instruments
EVALUATION MODULE
TPS54201EVM-818
Texas Instruments
EVAL BOARD FOR TPS54201
TPS60230EVM-047
Texas Instruments
EVAL MODULE FOR TPS60230-047
TPS60231EVM-047
Texas Instruments
EVALUATION MOD TPS60231EVM-047
TPS60250EVM-185
Texas Instruments
EVAL MODULE FOR TPS60250-185
TPS60251EVM-192
Texas Instruments
EVAL MODULE FOR TPS60251-192
TPS60255EVM-262
Texas Instruments
TPS60255EVM-262
TPS61040EVM-002
Texas Instruments
EVAL MOD FOR TPS61040
TPS61042EVM-226
Texas Instruments
EVAL MOD FOR TPS61042
TPS61050EVM-215
Texas Instruments
EVAL MODULE FOR TPS61050-215
TPS92602EVM Compare Parts
TPS92602EVM vs TPS929120EVM
TPS92602EVM vs TPS92830EVM
TPS92602EVM vs TPS92692EVM-880
TPS92602EVM vs TPS92691EVM-752
TPS92602EVM vs TPS92691EVM-001
TPS92602EVM vs TPS92690EVM
TPS92602EVM vs TPS92682EVM-070
TPS92602EVM vs TPS92682EVM-069
TPS92602EVM vs TPS92643EVM-204
TPS92602EVM vs TPS92641EVM
TPS92602EVM vs TPS92638STAEVM
TPS92602EVM vs TPS92638EVM
TPS92602EVM vs TPS92633Q1EVM
TPS92602EVM vs TPS92630EVM
TPS92602EVM vs TPS92629Q1EVM
TPS92602EVM vs TPS92624Q1EVM
TPS92602EVM vs TPS92623Q1EVM
TPS92602EVM vs TPS92622Q1EVM
TPS92602EVM vs TPS92620Q1EVM
TPS92602EVM vs TPS92613EVM
TPS92602EVM vs TPS92612EVM
TPS92602EVM vs TPS92611EVM
TPS92602EVM vs TPS92610EVM
TPS92602EVM vs TPS92561EVM-001
TPS92602EVM vs TPS92560MR16BSTEVM
TPS92602EVM vs TPS92551EVM/NOPB
TPS92602EVM vs TPS92550EVM/NOPB
TPS92602EVM vs TPS92520EVM-133
TPS92602EVM vs TPS92518EVM-878
TPS92602EVM vs TPS92515HVEVM-749
TPS92602EVM vs TPS92513EVM-001
TPS92602EVM vs TPS92512EVM-001
TPS92602EVM vs TPS92511EVM
TPS92602EVM vs TPS92510EVM-011
TPS92602EVM vs TPS92411EVM-002
TPS92602EVM vs TPS92411EVM-001
TPS92602EVM vs TPS92410EVM-002
TPS92602EVM vs TPS92410EVM-001
TPS92602EVM vs TPS92314A19120VEVM
TPS92602EVM vs TPS92311A19230VEVM
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much