Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Texas Instruments TPS92602EVM
TPS92602EVM
Active
LED Driver Evaluation Boards
Description:
EVALUATION MODULE
Manufacturer:
Texas Instruments
Datasheet:
TPS92602EVM Datasheet
History Price: $178.8
In Stock: 2600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TPS92602EVM vs TPS92560MR16BSTEVM
Part No
TPS92602EVM
TPS92560MR16BSTEVM
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Current - Output / Channel
250mA
-
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
27.4V
20V
Features
Dimmable
-
Voltage - Input
5.86V ~ 40V
6 ~ 18 VAC, 3 V ~ 18 V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS92602-Q1
TPS92560