☰
TPS61376EVM-NSYNC
TPS61376EVM-NSYNC
Active
Description:  TPS61376 EVALUATION MODULE FOR B
Manufacturer:  Texas Instruments
History Price: $70.8
In Stock: 44840
TPS61376EVM-NSYNC Specification
Specification
Part No
TPS61376EVM-NSYNC
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
25V
Current - Output
3A
Voltage - Input
2.9V ~ 25V
Regulator Topology
Boost
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS61376
Power - Output
-
TPS61376EVM-NSYNC PDF Datasheet
TPS61376EVM-NSYNC Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2376HEVM
TPS2376HEVM
Texas Instruments
EVAL MODULE FOR TPS2376H
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPS61376EVM-NSYNC Compare Parts
  • TPS61376EVM-NSYNC vs TPSM8D6C24EVM-2PH
  • TPS61376EVM-NSYNC vs TPSM8A29EVM
  • TPS61376EVM-NSYNC vs TPSM84A22EVM-809
  • TPS61376EVM-NSYNC vs TPSM84A21EVM-808
  • TPS61376EVM-NSYNC vs TPSM84824EVM-013
  • TPS61376EVM-NSYNC vs TPSM846C24EVM-006
  • TPS61376EVM-NSYNC vs TPSM846C24DEVM-007
  • TPS61376EVM-NSYNC vs TPSM846C23EVM-806
  • TPS61376EVM-NSYNC vs TPSM846C23DEVM-807
  • TPS61376EVM-NSYNC vs TPSM84624EVM-013
  • TPS61376EVM-NSYNC vs TPSM84424EVM-013
  • TPS61376EVM-NSYNC vs TPSM84212EVM-888
  • TPS61376EVM-NSYNC vs TPSM84209EVM-014
  • TPS61376EVM-NSYNC vs TPSM84205EVM-888
  • TPS61376EVM-NSYNC vs TPSM84203EVM-888
  • TPS61376EVM-NSYNC vs TPSM82903EVM
  • TPS61376EVM-NSYNC vs TPSM82902EVM
  • TPS61376EVM-NSYNC vs TPSM82901EVM
  • TPS61376EVM-NSYNC vs TPSM82866AA0SEVM
  • TPS61376EVM-NSYNC vs TPSM82864AA0SEVM
  • TPS61376EVM-NSYNC vs TPSM82823EVM-080
  • TPS61376EVM-NSYNC vs TPSM82823AEVM-127
  • TPS61376EVM-NSYNC vs TPSM82822EVM-080
  • TPS61376EVM-NSYNC vs TPSM82822AEVM-127
  • TPS61376EVM-NSYNC vs TPSM82821EVM-080
  • TPS61376EVM-NSYNC vs TPSM82821AEVM-127
  • TPS61376EVM-NSYNC vs TPSM82816EVM-089
  • TPS61376EVM-NSYNC vs TPSM82810EVM-089
  • TPS61376EVM-NSYNC vs TPSM82480EVM-002
  • TPS61376EVM-NSYNC vs TPSM82135EVM-045
  • TPS61376EVM-NSYNC vs TPSM63610EVM
  • TPS61376EVM-NSYNC vs TPSM63606SEVM
  • TPS61376EVM-NSYNC vs TPSM63606EVM
  • TPS61376EVM-NSYNC vs TPSM63603SEVM
  • TPS61376EVM-NSYNC vs TPSM63603EVM
  • TPS61376EVM-NSYNC vs TPSM5D1806EVM
  • TPS61376EVM-NSYNC vs TPSM560R6HEVM
  • TPS61376EVM-NSYNC vs TPSM560R6EVM
  • TPS61376EVM-NSYNC vs TPSM5601R5SEVM
  • TPS61376EVM-NSYNC vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly