☰
TPS2376HEVM
TPS2376HEVM
Active
Description:  EVAL MODULE FOR TPS2376H
Manufacturer:  Texas Instruments
Datasheet:   TPS2376HEVM Datasheet
History Price: $58.8
In Stock: 47520
TPS2376HEVM Specification
Specification
Part No
TPS2376HEVM
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Isolated
Voltage - Output
5V
Current - Output
5A
Voltage - Input
41V ~ 57V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
TPS2376
Power - Output
25 W
TPS2376HEVM PDF Datasheet
TPS2376HEVM Related Parts
TPS23750EVM-107
TPS23750EVM-107
Texas Instruments
EVAL MODULE FOR TPS23750 HPA107
TPS23750EVM-108
TPS23750EVM-108
Texas Instruments
EVAL MODULE FOR TPS23750 HPA108
TPS23751EVM-104
TPS23751EVM-104
Texas Instruments
EVAL MODULE FOR TPS23751-104
TPS23752EVM-145
TPS23752EVM-145
Texas Instruments
EVAL MODULE FOR TPS23752-145
TPS23754EVM-383
TPS23754EVM-383
Texas Instruments
EVAL MODULE FOR TPS23754-383
TPS23754EVM-420
TPS23754EVM-420
Texas Instruments
EVAL MODULE FOR TPS23754-420
TPS23757EVM
TPS23757EVM
Texas Instruments
EVALUATION MODULE FOR TPS23757
TPS2375EVM
TPS2375EVM
Texas Instruments
EVALUATION MODULE FOR TPS2375
TPS2384EVM
TPS2384EVM
Texas Instruments
EVALUATION MODULE FOR TPS2384
TPS40007EVM-001
TPS40007EVM-001
Texas Instruments
EVAL MODULE FOR TPS40007-001
TPS40009EVM-001
TPS40009EVM-001
Texas Instruments
EVAL MODULE FOR TPS40009-001
TPS40021EVM-001
TPS40021EVM-001
Texas Instruments
EVAL MODULE FOR TPS40021-001
TPS2376HEVM Compare Parts
  • TPS2376HEVM vs TPSM8D6C24EVM-2PH
  • TPS2376HEVM vs TPSM8A29EVM
  • TPS2376HEVM vs TPSM84A22EVM-809
  • TPS2376HEVM vs TPSM84A21EVM-808
  • TPS2376HEVM vs TPSM84824EVM-013
  • TPS2376HEVM vs TPSM846C24EVM-006
  • TPS2376HEVM vs TPSM846C24DEVM-007
  • TPS2376HEVM vs TPSM846C23EVM-806
  • TPS2376HEVM vs TPSM846C23DEVM-807
  • TPS2376HEVM vs TPSM84624EVM-013
  • TPS2376HEVM vs TPSM84424EVM-013
  • TPS2376HEVM vs TPSM84212EVM-888
  • TPS2376HEVM vs TPSM84209EVM-014
  • TPS2376HEVM vs TPSM84205EVM-888
  • TPS2376HEVM vs TPSM84203EVM-888
  • TPS2376HEVM vs TPSM82903EVM
  • TPS2376HEVM vs TPSM82902EVM
  • TPS2376HEVM vs TPSM82901EVM
  • TPS2376HEVM vs TPSM82866AA0SEVM
  • TPS2376HEVM vs TPSM82864AA0SEVM
  • TPS2376HEVM vs TPSM82823EVM-080
  • TPS2376HEVM vs TPSM82823AEVM-127
  • TPS2376HEVM vs TPSM82822EVM-080
  • TPS2376HEVM vs TPSM82822AEVM-127
  • TPS2376HEVM vs TPSM82821EVM-080
  • TPS2376HEVM vs TPSM82821AEVM-127
  • TPS2376HEVM vs TPSM82816EVM-089
  • TPS2376HEVM vs TPSM82810EVM-089
  • TPS2376HEVM vs TPSM82480EVM-002
  • TPS2376HEVM vs TPSM82135EVM-045
  • TPS2376HEVM vs TPSM63610EVM
  • TPS2376HEVM vs TPSM63606SEVM
  • TPS2376HEVM vs TPSM63606EVM
  • TPS2376HEVM vs TPSM63603SEVM
  • TPS2376HEVM vs TPSM63603EVM
  • TPS2376HEVM vs TPSM5D1806EVM
  • TPS2376HEVM vs TPSM560R6HEVM
  • TPS2376HEVM vs TPSM560R6EVM
  • TPS2376HEVM vs TPSM5601R5SEVM
  • TPS2376HEVM vs TPSM5601R5HSEVM
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly