☰
TMAG5328EVM
TMAG5328EVM
Active
Description:  TMAG5328 EVALUATION MODULE FOR R
Manufacturer:  Texas Instruments
Datasheet:   TMAG5328EVM Datasheet
History Price: $58.8
In Stock: 12560
TMAG5328EVM Specification
Specification
Part No
TMAG5328EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hall Effect
Sensing Range
?mT ~ ?5mT
Interface
Digital
Sensitivity
?mT
Voltage - Supply
1.65V ~ 5.5V
Embedded
No
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
TMAG5328
TMAG5328EVM PDF Datasheet
TMAG5328EVM Related Parts
TMAG5110-5111EVM
TMAG5110-5111EVM
Texas Instruments
EVAL BOARD TMAG5110 TMAG5111
TMAG5115EVM
TMAG5115EVM
Texas Instruments
TMAG5115 EVALUATION MODULE FOR H
TMAG5123EVM
TMAG5123EVM
Texas Instruments
TMAG5123 IN-PLANE HIGH-PRECISION
TMAG5124EVM
TMAG5124EVM
Texas Instruments
TMAG5124 2-WIRE HALL EFFECT SWIT
TMAG5170DEVM
TMAG5170DEVM
Texas Instruments
TMAG5170DEVM EVALUATION MODULE F
TMAG5170UEVM
TMAG5170UEVM
Texas Instruments
EVAL BOARD FOR TMAG5170
TMAG5273EVM
TMAG5273EVM
Texas Instruments
EVAL BOARD FOR TMAG5273
TMAG6180-6181EVM
TMAG6180-6181EVM
Texas Instruments
TMAG6180 AND TMAG6181 EVALUATION
TMAG5173EVM
TMAG5173EVM
Texas Instruments
TMAG5173-Q1 EVALUATION MODULE FO
TMAG5328EVM Compare Parts
  • TMAG5328EVM vs TMAG5273EVM
  • TMAG5328EVM vs TMAG5170UEVM
  • TMAG5328EVM vs TMAG5170DEVM
  • TMAG5328EVM vs TMAG5124EVM
  • TMAG5328EVM vs TMAG5123EVM
  • TMAG5328EVM vs TMAG5115EVM
  • TMAG5328EVM vs TMAG5110-5111EVM
  • TMAG5328EVM vs TMAG5173EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!