☰
TMAG5115EVM
TMAG5115EVM
Active
Description:  TMAG5115 EVALUATION MODULE FOR H
Manufacturer:  Texas Instruments
Datasheet:   TMAG5115EVM Datasheet
History Price: $30
In Stock: 37700
TMAG5115EVM Specification
Specification
Part No
TMAG5115EVM
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hall Effect
Sensing Range
-
Interface
-
Sensitivity
?mT
Voltage - Supply
2.5V ~ 26V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
TMAG5115
TMAG5115EVM PDF Datasheet
TMAG5115EVM Related Parts
TMAG5110-5111EVM
TMAG5110-5111EVM
Texas Instruments
EVAL BOARD TMAG5110 TMAG5111
TMAG5123EVM
TMAG5123EVM
Texas Instruments
TMAG5123 IN-PLANE HIGH-PRECISION
TMAG5124EVM
TMAG5124EVM
Texas Instruments
TMAG5124 2-WIRE HALL EFFECT SWIT
TMAG5170DEVM
TMAG5170DEVM
Texas Instruments
TMAG5170DEVM EVALUATION MODULE F
TMAG5170UEVM
TMAG5170UEVM
Texas Instruments
EVAL BOARD FOR TMAG5170
TMAG5273EVM
TMAG5273EVM
Texas Instruments
EVAL BOARD FOR TMAG5273
TMAG5328EVM
TMAG5328EVM
Texas Instruments
TMAG5328 EVALUATION MODULE FOR R
TMAG6180-6181EVM
TMAG6180-6181EVM
Texas Instruments
TMAG6180 AND TMAG6181 EVALUATION
TMAG5173EVM
TMAG5173EVM
Texas Instruments
TMAG5173-Q1 EVALUATION MODULE FO
TMAG5115EVM Compare Parts
  • TMAG5115EVM vs TMAG5328EVM
  • TMAG5115EVM vs TMAG5273EVM
  • TMAG5115EVM vs TMAG5170UEVM
  • TMAG5115EVM vs TMAG5170DEVM
  • TMAG5115EVM vs TMAG5124EVM
  • TMAG5115EVM vs TMAG5123EVM
  • TMAG5115EVM vs TMAG5110-5111EVM
  • TMAG5115EVM vs TMAG5173EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!