☰
TLC5540EVM
TLC5540EVM
Obsolete
Description:  EVAL MOD FOR TLC5540
Manufacturer:  Texas Instruments
Datasheet:   TLC5540EVM Datasheet
History Price: Obsolete
In Stock: 33260
TLC5540EVM Specification
Specification
Part No
TLC5540EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
8
Sampling Rate (Per Second)
40M
Data Interface
Parallel
Input Range
0 ~ 5V
Power (Typ) @ Conditions
85mW @ 5V
Utilized IC / Part
TLC5540
Supplied Contents
Board(s)
TLC5540EVM PDF Datasheet
TLC5540EVM Related Parts
TLC2551EVM
TLC2551EVM
Texas Instruments
EVAL MOD FOR TLC2551
TLC2552EVM
TLC2552EVM
Texas Instruments
EVAL MOD FOR TLC2552
TLC2555EVM
TLC2555EVM
Texas Instruments
EVAL MOD FOR TLC2555
TLC2574EVM
TLC2574EVM
Texas Instruments
EVALUATION MODULE FOR TLC2574
TLC2578EVM
TLC2578EVM
Texas Instruments
EVALUATION MODULE FOR TLC2578
TLC3541EVM
TLC3541EVM
Texas Instruments
EVAL MOD FOR TLC3541
TLC3544EVM
TLC3544EVM
Texas Instruments
EVALUATION MODULE FOR TLC3544
TLC3545EVM
TLC3545EVM
Texas Instruments
EVAL MOD FOR TLC3545
TLC3548EVM
TLC3548EVM
Texas Instruments
EVALUATION MODULE FOR TLC3548
TLC3574EVM
TLC3574EVM
Texas Instruments
EVALUATION MODULE FOR TLC3574
TLC4541EVM
TLC4541EVM
Texas Instruments
EVAL MOD FOR TLC4541
TLC4545EVM
TLC4545EVM
Texas Instruments
EVAL MOD FOR TLC4545
TLC5540EVM Compare Parts
  • TLC5540EVM vs TLC4545EVM
  • TLC5540EVM vs TLC4541EVM
  • TLC5540EVM vs TLC3574EVM
  • TLC5540EVM vs TLC3548EVM
  • TLC5540EVM vs TLC3545EVM
  • TLC5540EVM vs TLC3544EVM
  • TLC5540EVM vs TLC3541EVM
  • TLC5540EVM vs TLC2578EVM
  • TLC5540EVM vs TLC2574EVM
  • TLC5540EVM vs TLC2555EVM
  • TLC5540EVM vs TLC2552EVM
  • TLC5540EVM vs TLC2551EVM
  • TLC5540EVM vs TLC3578EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend