☰
TLC3574EVM
TLC3574EVM
Obsolete
Description:  EVALUATION MODULE FOR TLC3574
Manufacturer:  Texas Instruments
Datasheet:   TLC3574EVM Datasheet
History Price: Obsolete
In Stock: 33520
TLC3574EVM Specification
Specification
Part No
TLC3574EVM
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
14
Sampling Rate (Per Second)
200k
Data Interface
Serial
Input Range
?0V
Power (Typ) @ Conditions
-
Utilized IC / Part
TLC3574
Supplied Contents
Board(s)
TLC3574EVM PDF Datasheet
TLC3574EVM Related Parts
TLC2551EVM
TLC2551EVM
Texas Instruments
EVAL MOD FOR TLC2551
TLC2552EVM
TLC2552EVM
Texas Instruments
EVAL MOD FOR TLC2552
TLC2555EVM
TLC2555EVM
Texas Instruments
EVAL MOD FOR TLC2555
TLC2574EVM
TLC2574EVM
Texas Instruments
EVALUATION MODULE FOR TLC2574
TLC2578EVM
TLC2578EVM
Texas Instruments
EVALUATION MODULE FOR TLC2578
TLC3541EVM
TLC3541EVM
Texas Instruments
EVAL MOD FOR TLC3541
TLC3544EVM
TLC3544EVM
Texas Instruments
EVALUATION MODULE FOR TLC3544
TLC3545EVM
TLC3545EVM
Texas Instruments
EVAL MOD FOR TLC3545
TLC3548EVM
TLC3548EVM
Texas Instruments
EVALUATION MODULE FOR TLC3548
TLC4541EVM
TLC4541EVM
Texas Instruments
EVAL MOD FOR TLC4541
TLC4545EVM
TLC4545EVM
Texas Instruments
EVAL MOD FOR TLC4545
TLC5510EVM
TLC5510EVM
Texas Instruments
EVAL MOD FOR TLC5510
TLC3574EVM Compare Parts
  • TLC3574EVM vs TLC5510EVM
  • TLC3574EVM vs TLC4545EVM
  • TLC3574EVM vs TLC4541EVM
  • TLC3574EVM vs TLC3548EVM
  • TLC3574EVM vs TLC3545EVM
  • TLC3574EVM vs TLC3544EVM
  • TLC3574EVM vs TLC3541EVM
  • TLC3574EVM vs TLC2578EVM
  • TLC3574EVM vs TLC2574EVM
  • TLC3574EVM vs TLC2555EVM
  • TLC3574EVM vs TLC2552EVM
  • TLC3574EVM vs TLC2551EVM
  • TLC3574EVM vs TLC3578EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend