Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Texas Instruments OPA858DSGEVM
OPA858DSGEVM
Active
Op Amp Evaluation Boards
Description:
DEVELOPMENT AMPLIFIER
Manufacturer:
Texas Instruments
Datasheet:
OPA858DSGEVM Datasheet
History Price: $118.8
In Stock: 49795
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
OPA858DSGEVM Specification
Specification
Part No
OPA858DSGEVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Transimpedance
Output Type
Single-Ended
Slew Rate
2000V/?s
Voltage - Supply, Single/Dual
30 mA
Board Type
19 mA
Supplied Contents
3.2V ~ 5.2V, ?.6V ~ 2.6V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA858
Current - Output / Channel
1.2 GHz
OPA858DSGEVM Related Parts
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA1S2385EVM
Texas Instruments
MODULE EVAL FOR OPA1S2385
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA858DSGEVM Compare Parts
OPA858DSGEVM vs OPAMPEVM-SOT23
OPA858DSGEVM vs OPAMPEVM-SOIC
OPA858DSGEVM vs OPAMPEVM-PDIP
OPA858DSGEVM vs OPAMPEVM-MSOPTSSOP
OPA858DSGEVM vs OPA862DEVM
OPA858DSGEVM vs OPA857EVM-978
OPA858DSGEVM vs OPA857EVM
OPA858DSGEVM vs OPA855DSGEVM
OPA858DSGEVM vs OPA838DCKEVM
OPA858DSGEVM vs OPA838DBVEVM
OPA858DSGEVM vs OPA837DCKEVM
OPA858DSGEVM vs OPA837DBVEVM
OPA858DSGEVM vs OPA836IDBVEVM
OPA858DSGEVM vs OPA835IDBVEVM
OPA858DSGEVM vs OPA818DRGEVM
OPA858DSGEVM vs OPA659EVM
OPA858DSGEVM vs OPA653EVM
OPA858DSGEVM vs OPA548EVM
OPA858DSGEVM vs OPA547EVM
OPA858DSGEVM vs OPA521EVM
OPA858DSGEVM vs OPA462EVM
OPA858DSGEVM vs OPA455EVM
OPA858DSGEVM vs OPA3S328EVM
OPA858DSGEVM vs OPA3S2859RTWEVM
OPA858DSGEVM vs OPA3695EVM
OPA858DSGEVM vs OPA2863DGKEVM
OPA858DSGEVM vs OPA2837DGKEVM
OPA858DSGEVM vs OPA2836IDGSEVM
OPA858DSGEVM vs OPA2835IDGSEVM
OPA858DSGEVM vs OPA2810DGKEVM
OPA858DSGEVM vs OPA2391DSBGAEVM
OPA858DSGEVM vs OPA1S2385EVM
OPA858DSGEVM vs OPA1S2384EVM
OPA858DSGEVM vs OPA1688EVM
OPA858DSGEVM vs OPA1622EVM
OPA858DSGEVM vs OPA928EVM
OPA858DSGEVM vs OPA593EVM
OPA858DSGEVM vs OPA2392DSBGA-EVM
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods