☰
OPA1S2385EVM
OPA1S2385EVM
Active
Description:  MODULE EVAL FOR OPA1S2385
Manufacturer:  Texas Instruments
History Price: $58.8
In Stock: 43120
OPA1S2385EVM Specification
Specification
Part No
OPA1S2385EVM
Category
Op Amp Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Amplifier Type
Transimpedance
Output Type
Single-Ended, Rail-to-Rail
Slew Rate
150V/?s
Voltage - Supply, Single/Dual
100 mA
Board Type
9.8 mA
Supplied Contents
2.7V ~ 5.5V, ?.35V ~ 2.75V
Utilized IC / Part
Fully Populated
Current - Supply (Main IC)
Board(s)
-3db Bandwidth
OPA1S2385
Current - Output / Channel
250 MHz
OPA1S2385EVM PDF Datasheet
OPA1S2385EVM Related Parts
OPA1622EVM
OPA1622EVM
Texas Instruments
EVALUATION MODULE
OPA1688EVM
OPA1688EVM
Texas Instruments
EVAIL MOD
OPA1S2384EVM
OPA1S2384EVM
Texas Instruments
EVAL MODULE FOR OPA1S2384
OPA2391DSBGAEVM
OPA2391DSBGAEVM
Texas Instruments
OPA2391 EVALUATION MODULE FOR LO
OPA2810DGKEVM
OPA2810DGKEVM
Texas Instruments
EVAL BOARD
OPA2835IDGSEVM
OPA2835IDGSEVM
Texas Instruments
EVAL MODULE FOR OPA2835
OPA2836IDGSEVM
OPA2836IDGSEVM
Texas Instruments
EVAL MOD FOR OPA2836 VSSOP/MSOP
OPA2837DGKEVM
OPA2837DGKEVM
Texas Instruments
EVAL BOARD FOR OPA2837
OPA2863DGKEVM
OPA2863DGKEVM
Texas Instruments
EVALUATION MODULE FOR OPA2863 VE
OPA3695EVM
OPA3695EVM
Texas Instruments
EVALUATION MODULE FOR OPA3695
OPA3S2859RTWEVM
OPA3S2859RTWEVM
Texas Instruments
EVAL BOARD FOR OPA3S2859-EP
OPA3S328EVM
OPA3S328EVM
Texas Instruments
EVAL BOARD FOR OPA3S328
OPA1S2385EVM Compare Parts
  • OPA1S2385EVM vs OPAMPEVM-SOT23
  • OPA1S2385EVM vs OPAMPEVM-SOIC
  • OPA1S2385EVM vs OPAMPEVM-PDIP
  • OPA1S2385EVM vs OPAMPEVM-MSOPTSSOP
  • OPA1S2385EVM vs OPA862DEVM
  • OPA1S2385EVM vs OPA858DSGEVM
  • OPA1S2385EVM vs OPA857EVM-978
  • OPA1S2385EVM vs OPA857EVM
  • OPA1S2385EVM vs OPA855DSGEVM
  • OPA1S2385EVM vs OPA838DCKEVM
  • OPA1S2385EVM vs OPA838DBVEVM
  • OPA1S2385EVM vs OPA837DCKEVM
  • OPA1S2385EVM vs OPA837DBVEVM
  • OPA1S2385EVM vs OPA836IDBVEVM
  • OPA1S2385EVM vs OPA835IDBVEVM
  • OPA1S2385EVM vs OPA818DRGEVM
  • OPA1S2385EVM vs OPA659EVM
  • OPA1S2385EVM vs OPA653EVM
  • OPA1S2385EVM vs OPA548EVM
  • OPA1S2385EVM vs OPA547EVM
  • OPA1S2385EVM vs OPA521EVM
  • OPA1S2385EVM vs OPA462EVM
  • OPA1S2385EVM vs OPA455EVM
  • OPA1S2385EVM vs OPA3S328EVM
  • OPA1S2385EVM vs OPA3S2859RTWEVM
  • OPA1S2385EVM vs OPA3695EVM
  • OPA1S2385EVM vs OPA2863DGKEVM
  • OPA1S2385EVM vs OPA2837DGKEVM
  • OPA1S2385EVM vs OPA2836IDGSEVM
  • OPA1S2385EVM vs OPA2835IDGSEVM
  • OPA1S2385EVM vs OPA2810DGKEVM
  • OPA1S2385EVM vs OPA2391DSBGAEVM
  • OPA1S2385EVM vs OPA1S2384EVM
  • OPA1S2385EVM vs OPA1688EVM
  • OPA1S2385EVM vs OPA1622EVM
  • OPA1S2385EVM vs OPA928EVM
  • OPA1S2385EVM vs OPA593EVM
  • OPA1S2385EVM vs OPA2392DSBGA-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods